EN
  • EN
  • DE

163A50059X

Part No 163A50059X
Manufacturer Conec
Catalog D - Sub, D - Shaped Connectors - Adapters
Description 9POS CONNECTOR SAVER M3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Conec
Series 163A
Connector Style Connector Saver
Convert To (Adapter End) D-Sub, 9 Pin Female
Convert From (Adapter End) D-Sub, 9 Pin Male
Number of Rows 2
Mounting Free Hanging (In-Line)
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Contact Finish Thickness Flash
Ingress Protection IP20
Material Flammability Rating UL94 V-0
Includes 3 pcs - 1 Connector, 2 Jack Screws
Voltage Rating 125V
Current Rating 7.5A
Housing Color Black
Operating Temperature Range -55°C ~ 125°C
Win Source Part Number 766765-163A50059X
Popularity Medium
Supply and Demand Status Balance
Family Name 163A
Introduction Date November 25, 2009
ECCN EAR99
Country of Origin Czech Republic
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 163A50059X CAD Model

Description

The 766765-163A50059X from Conec is a connector saver that converts from D-Sub, 9 Pin Male to D-Sub, 9 Pin Female.

  • Rows: Two
  • Finish: Gold (Flash)
  • Voltage Rating: 125V
  • Current Rating: 7.5A
  • Ingress Protection: IP20
  • Material Flammability Rating: UL94 V-0
  • Housing Color: Black
  • Mounting: Free-hanging (in-line)
  • Package: 3 pcs - 1 Connector, 2 Jack Screws
  • Operating Temperature Range: -55°C to 125°C
  • Supply and Demand Status: Balanced
  • Estimated EOL Date: 2026

You May Also Be Interested in

Phoenix Contact
DSUB GENDER CHANGER DB9F DB9F
Need more? Email Us
Omnetics
Need more? Email Us
Omnetics
Need more? Email Us
Amphenol CONEC
CONN DSUB ADAPTER DB25F DB25M
Need more? Email Us
TE Connectivity
CONN DSUB ADAPTER DB9F DB9M
Need more? Email Us
Phoenix Contact
DSUB GENDER CHANGER DB15M DB15M
Need more? Email Us
Neutrik
NADB15MF-B
Need more? Email Us
NorComp Inc.
CONN DSUB ADAPTER DB9F DB9M
Need more? Email Us
NorComp Inc.
DSUB GENDER CHANGER HD15F HD15F
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess