Products specifications

Package Bulk
Product Status Active
RF Type General Purpose
Circuit SPST
Frequency Range 10MHz ~ 500MHz
Isolation 36dB
Insertion Loss 4.5dB
Test Frequency 500MHz
Impedance 50Ohm
Operating Temperature -54°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-8 Style, 4 Lead
Supplier Device Package TO-8
Ultra Librarian 3D Model Ultra Librarian S11 CAD Model

Description

NULL

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SPDT 6GHZ DIE
Need more? Email Us
ECAD model for MASW6010G
MACOM Technology Solutions
IC RF SWITCH DPDT 6GHZ 12QFN
Need more? Email Us
ECAD model for MASWSS0107TR-3000
MACOM Technology Solutions
SWITCH,SP2T, 1-7GHZ,3MM-QFN-16LD
Need more? Email Us
ECAD model for MASW-011191-TR1000
MACOM Technology Solutions
IC RF SWITCH SPST 4GHZ FP-16
Need more? Email Us
ECAD model for SW-231-PIN
NJR Corporation/NJRC
SPDT SWITCH GaAs MMIC
Lowest to $1.5213
ECAD model for NJG1523KB2
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJG1523KB2-T1
MACOM Technology Solutions
IC RF SWITCH SPDT 12GHZ DIE
Need more? Email Us
ECAD model for MASW-011021-14010G
MACOM Technology Solutions
IC RF SWITCH 18GHZ DIE
Need more? Email Us
ECAD model for MASW-011052-14220G
MACOM Technology Solutions
IC RF SWITCH SP3T 1.5GHZ DI-5
Need more? Email Us
ECAD model for SW-241-PIN

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $170.4410 $170.4410
2+ $152.8091 $305.6182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 33 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention