EN
  • EN
  • DE

MAOC-009270-TR0500

Part No MAOC-009270-TR0500
Manufacturer MACOM Technology Solutions
Catalog VCOs (Voltage Controlled Oscillators)
Description OSCILLATOR, VC, 12.2-13.8 GHZ, T
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Frequency Range 12.2 ~ 13.8GHz
Frequency - Center 13GHz
Voltage - Supply 5V
Tuning Voltage (VDC) 1 V ~ 13 V
2nd Harmonic, Typ (dBc) -38
Icc Max 175mA
Pushing (MHz/V) 14
Power (dBm) 7
Phase Noise Typ (dBc/Hz) -78
Operating Temperature -40°C ~ 85°C
Package / Case 32-VFQFN Exposed Pad
Size / Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height 0.039\
Ultra Librarian 3D Model Ultra Librarian MAOC-009270-TR0500 CAD Model

Description

NULL

You May Also Be Interested in

Crystek Corporation
VCO 2050MHZ SMD 12.7X12.7MM
Need more? Email Us
Semtech Corporation
Voltage Controlled Oscillator | VCO 1484.25MHZ 7.60MM X 5.8MM
Lowest to $1.9566
Crystek Corporation
VCO 2560MHZ 0.5-4.5V 12.7X12.7MM / 2560MHz Center Frequency 0.5 V ~ 4.5 V Voltage Controlled Oscillator 0 ±3 dBm -20 2nd Harmonic Typ (dBc)
Need more? Email Us
Crystek Corporation
VCO 1370MHZ 0.3-4.7V 12.7X12.7MM / 1370MHz Center Frequency 0.3 V ~ 4.7 V Voltage Controlled Oscillator 6 ±2 dBm -15 2nd Harmonic Typ (dBc)
Need more? Email Us
Semtech Corporation
OSC VCO 1483.5MHZ ~ 1485MHZ SMD
Lowest to $85.9702
RF Micro Devices
VCO 3124MHZ 0.5-4.5V 12.7X12.7MM
Lowest to $16.3213
Analog Devices Inc.
MMIC VCO w/ HALF FREQUENCY OUTPUT 7.3 - 8.2 GHz | VCO 3.875GHZ/7.75GHZ 2-13V 5X5MM
Lowest to $39.0491
Texas Instruments
VOLTAGE CONTROLLED OSCILLATOR
Need more? Email Us
RF Micro Devices
VCO 4520MHZ 1.5-11V 12.7X12.7MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess