EN
  • EN
  • DE

MA4L011-1088

Part No MA4L011-1088
Manufacturer MACOM Technology Solutions
Catalog RF Diodes
Description DIODE,PIN,BONDED,STRIPLINE,SI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 35V
Current - Max 100 mA
Capacitance @ Vr, F 0.18pF @ 10V, 1MHz
Resistance @ If, F 2.1Ohm @ 10mA, 500MHz
Power Dissipation (Max) 2 W
Operating Temperature 175°C (TJ)
Package / Case 2-SMD, Gull Wing
Supplier Device Package ODS-1088
Ultra Librarian 3D Model Ultra Librarian MA4L011-1088 CAD Model

Description

NULL

You May Also Be Interested in

Broadcom Limited
Surface Mount RF PIN Switch and Limiter Diodes | RF DIODE PIN 50V SOT23-3
Lowest to $61.2858
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $0.1342
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $2.9845
STMicroelectronics
RF Diode Schottky 70V 430mW 2-Pin DO-35 T/R / DIODE SCHOTTKY 70V 15MA D0-35
Lowest to $0.0591
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0007
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0746
Toshiba Semiconductor and Storage
DIODE PIN 30V ESC
Lowest to $0.1721
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $0.2575
Toshiba Semiconductor and Storage
DIODE RF SWITCH 30V 100MA ESC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess