EN
  • EN
  • DE

MA4E2514L-1116

Part No MA4E2514L-1116
Manufacturer MACOM Technology Solutions
Catalog RF Diodes
Description HMIC SURMOUNT SCHOTTKY TEE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Diode Type Schottky
Voltage - Peak Reverse (Max) 5V
Current - Max 20 mA
Capacitance @ Vr, F 0.12pF @ 0V, 1MHz
Power Dissipation (Max) 50 mW
Operating Temperature -40°C ~ 150°C
Package / Case Die
Supplier Device Package Die
Ultra Librarian 3D Model Ultra Librarian MA4E2514L-1116 CAD Model

Description

NULL

You May Also Be Interested in

ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Lowest to $11.6251
SANYO Semiconductor (U.S.A) Corporation
DIODE PIN 50V 50MA 3CP
Need more? Email Us
STMicroelectronics
RF Diode Schottky 70V 430mW 2-Pin DO-35 T/R / DIODE SCHOTTKY 70V 15MA D0-35
Lowest to $0.0519
Rohm Semiconductor
DIODE SW 35V 100MA 2EMD TR
Lowest to $0.0479
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0007
M/A-Com Technology Solutions
Surface Mount Plastic PIN Diodes
Lowest to $1.0095
Toshiba Semiconductor and Storage
DIODE RF SWITCH 30V 100MA ESC
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $0.2575
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $2.7235

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess