EN
  • EN
  • DE

MA4E2502H-1246

Part No MA4E2502H-1246
Manufacturer MACOM Technology Solutions
Catalog RF Diodes
Description RF DIODE SCHOTTKY 5V 50MW DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Diode Type Schottky
Voltage - Peak Reverse (Max) 5V
Current - Max 20 mA
Capacitance @ Vr, F 0.12pF @ 0V, 18GHz
Power Dissipation (Max) 50 mW
Operating Temperature -40°C ~ 125°C (TJ)
Package / Case Die
Supplier Device Package Die
Ultra Librarian 3D Model Ultra Librarian MA4E2502H-1246 CAD Model

Description

NULL

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE RF SWITCH 30V 100MA ESC
Need more? Email Us
Broadcom Limited
Surface Mount RF PIN Switch and Limiter Diodes | RF DIODE PIN 50V SOT23-3
Lowest to $61.2858
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Lowest to $0.1649
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $1.8768
Toshiba Semiconductor and Storage
SWITCHING DIODE 30V 2 USC
Lowest to $0.1274
Broadcom Limited
Surface Mount Microwave Schottky Mixer Diodes | RF DIODE SCHOTTKY 4V 75MW SOT23
Lowest to $4.3657
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $2.4301
Rohm Semiconductor
DIODE SW 35V 100MA 2EMD TR
Lowest to $0.0479
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $0.1876

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess