EN
  • EN
  • DE
Part No M86C
Manufacturer MACOM Technology Solutions
Catalog RF Mixers
Description MIXER,DOUBLE BALANCED
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
RF Type General Purpose
Frequency 6GHz ~ 18GHz
Number of Mixers 2
Noise Figure 7dB
Secondary Attributes Down Converter
Package / Case Module, SMA Connectors
Supplier Device Package -;5;9;7;10;8;3;4;2;1;505;175;974;4770;516;51;600039;5328;600042;448;600010;1949;600060;1465;150;3157;954;568;488;3985;600090;1046;2312;1833;20;846;600057;863;497;4775;296;1173;818;0;2670;2673;2677;2678;2674;10390;82241;82242;82243;82244;82245;82246;82247;2804;2805;2806;56617;56618;2777;3130;3131;3133;3069;432;64534;75905;64535;1241;64536;64537;48878;75906;4029;2851;2852;2808;2871;2872;2873;2874;2875;2876;2877;2878;2879;2880;3531;10391;65553;73491;102718;486;2932;2933;2934;2935;2937;2938;2939;6435;2940;2941;2942;2943;2944;2945;3070;3071;3062;3059;3065;3066;3063;3064;3067;3060;3061;3068;64538;19508;3194;2747;10502;75909;64539;75912;75913;75914;3196;3198;3199;3200;10392;2781;2782;2783;27961;2983;2984;2985;2999;2986;2987;3024;2988;42510;62;61;3;792;2;243;804;250;4;1;17;6;0;2;4;7;1;739003;286824;457126;722140;503557;692906;1;313191;313196;315389;323224;327068;764254;327074;327962;495770;327978;327979;327980;327981;327984;327987;328015;328017;328033;328043;328044;449361;328518;328529;328538;328539;328540;328541;328542;328543;328555;328557;328560;328564;328567;328571;328572;328576;742234;328579;328583;328585;328589;328590;466609;494539;328602;495774;328603;837084;328606;494535;790993;713144;494541;328621;328629;328630;328631;328633;790629;495772;328635;328637;328638;328640;494540;754718;494531;495765;790994;790632;790989;790630;495766;837083;328653;790991;328660;328666;471778;494529;494534;328674;471697;328678;494538;328687;334110;337433;337920;338762;342143;348584;350483;350934;764624;494542;351877;351885;351897;351904;354488;495773;357687;361307;494537;361334;496953;494536;361347;495769;362958;366031;754596;369280;369288;369292;369294;374450;494532;495768;495771;376560;790988;790631;790992;790990;385312;494544;494530;385319;391199;392272;392277;699661;417370;419653;495767;420311;494533;420705;420706;421294;421296;421297;421800;421813;39486;39500;39504;39505;39532;39551;39556;837082;120343;120347;73479;790625;238041;238043;494563;790986;494566;467145;467156;467152;495593;464486;120576;120579;120581;750933;120586;466129;120589;494621;120596;120597;120600;467094;467140;467961;467088;467074;750934;248710;248711;248715;790984;248720;248725;466132;495764;248734;495757;248740;494547;467141;495758;73723;467084;73729;73735;467150;73738;73739;73743;73744;73747;73751;73755;494565;143255;143275;158848;184224;467153;214890;214899;238252;837913;238257;467148;238265;238270;466617;238274;467146;238291;257386;495756;494548;68967;68972;494567;494545;68989;68996;69016;69019;91618;100399;100420;494550;140520;140527;182371;790983;182377;182378;182381;182382;708001;182400;182401;182405;449362;200842;213335;213342;213345;213348;213353;213354;213356;213374;790987;790982;433531;221321;236854;236858;236861;236863;467144;236869;236872;236875;236876;236889;470176;255924;255926;255929;449661;255935;262400;262401;262402;265715;265716;265894;266023;273013;273014;273016;273018;273023;273032;273033;273034;273035;273037;273038;273053;790628;495759;277473;494557;286288;286294;286300;286301;286304;286307;286309;288051;494556;288858;290812;299188;299195;299202;120173;120181;120184;467151;120200;120202;120203;467149;467154;48481;48486;48487;48488;50983;50984;52892;52896;52897;52898;52900;52901;52904;95091;55202;467580;494568;55203;55205;55207;55209;54244;102042;57510;494549;57512;57513;494564;56316;59293;59295;59298;59301;59303;59306;59308;59309;494561;468777;494546;467139;60986;60990;60992;60996;60999;467091;168021;168022;168025;168027;168033;470142;466616;168037;168039;168040;168045;168046;168049;125121;125122;125123;124179;126766;495761;126161;128523;128531;128540;128541;495762;494559;494560;495763;130016;130022;494558;131681;131682;830557;131689;131697;467138;466618;131699;467157;1317
Ultra Librarian 3D Model Ultra Librarian M86C CAD Model

Description

NULL

You May Also Be Interested in

Linear Technology
IC MIXER 1.3-2.3GHZ UPCONV 16QFN
Lowest to $5.0427
Analog Devices Inc.
IC MIXER HI IP3 SGL-BAL 8-MSOP
Lowest to $6.7233
Maxim Integrated
IC SIGE DOWNCONV MIXER SOT23-6
Lowest to $3.3015
Analog Devices Inc.
DEMO BOARD FOR LTC5548 / LTC5548 series Mixer Evaluation Board
Need more? Email Us
Analog Devices Inc.
IC MMIC MIXER LO AMP 24-QFN
Lowest to $7.0594
Analog Devices Inc.
IC FET MIXER 1.3-2.5GHZ 8-MSOP
Lowest to $8.1870
Analog Devices Inc.
IC MMIC MIXER DBL-BAL 12SMD
Need more? Email Us
Linear Technology
IC MIXER 10MHZ-3GHZ UP 16TSSOP
Lowest to $8.4257
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN / RF Mixer IC LTE, WiMax Up/Down Converter 2GHz ~ 2.7GHz 24-QFN (4x4)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess