Products specifications Report Issue?

Package Bulk
Product Status Active
Attenuation Value 36dB
Frequency Range 5 MHz ~ 2.2 GHz
Power (Watts) 200mW
Impedance 50 Ohms
Package / Case Module, SMA Connectors
Ultra Librarian 3D Model Ultra Librarian CG1 CAD Model

Description

NULL

You May Also Be Interested in

M/A-Com Technology Solutions
MMIC ATTENUATOR / RF Attenuators 0.5dB ~ 31.5dB 0 Hz ~ 18 GHz 20-VFQFN Exposed Pad
Lowest to $143.7216
ECAD model for MAAD-011045-TR0500
Panasonic
Need more? Email Us
ECAD model for EXB24AT7AR5X
M/A-Com Technology Solutions
Voltage Variable Absorptive Attenuator 12dB 2000MHz 8-Pin SOIC T/R / ATTENUATOR 12DB DC-2.0GHZ 8SOIC
Lowest to $6.5204
ECAD model for MAAV-007941-TR3000
Panasonic
Need more? Email Us
ECAD model for EXB24ATBA1RX
Peregrine Semiconductor
IC RF DSA 5-BIT 50 OHM 24-QFN / 5Bit 0.5dBStep 15.5dB 6GHz 24-Pin QFN EP T/R
Lowest to $3.3284
ECAD model for PE43502MLI-Z
pSemi
RF ATTENUATOR 31.75DB 32VFQFN
Lowest to $41.4415
ECAD model for PE43713A-Z
Panasonic
ATTENUATOR 4DB 50 OHM 0404 SMD
Need more? Email Us
ECAD model for EXB-24AT4AR3X
Panasonic
ATTENUATOR 2DB 50 OHM 0404 SMD
Need more? Email Us
ECAD model for EXB-24AT2AR3X
Analog Devices Inc.
ATTENUATOR DGTL 5BIT 16QFN / 5Bit 0.25dBStep 7.75dB 4GHz 16-Pin LFCSP EP T/R
Lowest to $32.8422
ECAD model for HMC539ALP3ETR

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention