EN
  • EN
  • DE

PE43713A-Z

Part No PE43713A-Z
Manufacturer pSemi
Catalog Attenuators
Description RF ATTENUATOR 31.75DB 32VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001076-PE43713A-Z
Win Source Part Number Cross
Manufacturer Semi
Category RF and Wireless Attenuators
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Attenuation Value 0dB ~ 31.75dB
Frequency Range 9 kHz ~ 6 GHz
Impedance 50 Ohms
Package / Case 32-VFQFN Exposed Pad
Base Product Number PE43713
Ultra Librarian 3D Model Ultra Librarian PE43713A-Z CAD Model

Description

The PE43713A-Z is a high-linearity, 50-ohm RF Digital Step Attenuator (DSA) designed by pSemi (Peregrine Semiconductor). This DSA covers a broad frequency range, making it suitable for various wireless communication and test equipment applications. It offers precise attenuation control and excellent RF performance.

Applications

  • Base stations: Used for signal conditioning and level control in cellular base stations.
  • Test and measurement equipment: Employed in signal generators, spectrum analyzers, and network analyzers for accurate attenuation.
  • Broadband communication systems: Integrated into cable modems and satellite communication systems for gain adjustment.
  • Wireless infrastructure: Utilized in repeaters and distributed antenna systems (DAS) for signal optimization.
  • Phased array antennas: Provides precise attenuation control for beamforming.

Features

  • Frequency Range: Operates from 9 kHz to 6 GHz.
  • Attenuation Range: Offers a wide attenuation range, typically 31.5 dB with 0.5 dB steps.
  • High Linearity: Exhibits excellent linearity performance, minimizing distortion.
  • Low Insertion Loss: Features low insertion loss to maintain signal integrity.
  • Fast Switching Speed: Provides fast switching speeds for rapid attenuation changes.
  • Serial Interface: Controlled via a serial interface (SPI or similar) for easy integration.
  • Single Supply Voltage: Operates from a single positive supply voltage.
  • CMOS Compatible Control: Enables direct interface with CMOS control logic.
  • ESD Protection: Integrated ESD protection for robust performance.

Benefits

  • Precise Attenuation Control: Enables accurate signal level adjustment for optimal performance.
  • Improved System Performance: High linearity minimizes signal distortion, enhancing overall system performance.
  • Flexible Integration: Serial interface simplifies integration into various systems.
  • Reduced Board Space: Compact size allows for efficient use of board space.
  • Cost-Effective Solution: Provides a high-performance attenuation solution at a competitive price.

Additional Details

The PE43713A-Z is typically available in a small QFN package. It requires minimal external components, further simplifying the design process. The device's high linearity and low insertion loss contribute to improved signal quality and overall system performance. Detailed specifications, including supply voltage range, control voltage levels, and temperature operating range, are available in the product datasheet from pSemi.

You May Also Be Interested in

Mini-Circuits
RF ATTENUATOR 9DB 50OHM 6VDFN
Lowest to $3.4445
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATT 0.25-15.75DB 50OHM 24QFN
Need more? Email Us
Susumu
CHIP ATTENUATOR, 5DB, 50O, 64MW,
Lowest to $1.6714
TYCLON
RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
31.5 DB SMT DIGITAL STEP ATTENUA
Lowest to $8.4947
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
TYCLON
BNC Attenuator. This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 4 GHz, and an excellent V.S.W.R 1.2(Max.) at DC~2 GHz, 1.3(Max.) at 2~4 GHz. Withstanding temperatures from -20 to +65°C. The contact is made of Gold Plating, while the body is Brass/Nickel Plating. Rated Power is 2W.Attenuation is 6±0.3dB up to 2GHz, 6±0.8dB up to 4GHz.
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.0013 $74.0026
4+ $30.3601 $121.4404
6+ $29.4113 $176.4678
9+ $28.4626 $256.1634
11+ $27.5139 $302.6529
15+ $24.6676 $370.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess