Products specifications Report Issue?

Package Tray
Product Status Active
Frequency 2MHz ~ 800MHz
P1dB 22dBm
Gain 10.5dB
Noise Figure 6dB
RF Type General Purpose
Voltage - Supply 15V
Current - Supply 88mA
Test Frequency 2MHz ~ 800MHz
Package / Case Module, SMA Connectors
Supplier Device Package -;5;9;7;10;8;3;4;2;1;535;5665;620;1603;3841;600239;505;175;974;2977;313;4770;5004;4777;516;1526;51;2032;744;600448;31;600039;5328;2832;600055;2108;600026;600042;3608;3628;5370;4415;448;2251;600010;1949;1465;150;278;3157;600066;2129;3069;954;568;488;10;3985;4711;2312;1833;20;689;600057;600;336;863;601925;497;4775;2713;343;296;893;818;0;14493;84087;84088;84089;84090;84091;84092;84093;83424;84095;84094;84096;84097;84098;84099;84100;84101;84102;84103;84104;84105;84106;84107;84108;84109;84110;84111;84112;84113;84114;84115;49860;84116;93973;93974;84117;84118;84119;11302;84120;84121;76531;84127;84122;84123;84124;84125;84126;84128;84129;47299;84130;84131;84132;34850;84133;34851;34852;84134;84135;84136;84137;84138;48767;84139;84140;84141;47095;84142;84143;84144;84145;84146;84147;84148;48139;84149;84150;84151;84152;84153;84154;84155;84156;84157;84158;84159;84160;84161;84162;84163;84164;84165;84166;84167;93573;80378;51183;104954;101700;131852;101701;26232;101702;102694;38488;80340;39504;15368;84168;84169;84170;84171;84172;84173;84174;84175;84176;84177;84178;84446;84447;84179;88038;80349;56904;84180;84181;84182;84184;84183;84185;84186;84187;84188;84189;84190;84191;84192;84193;84194;73798;84195;84196;84197;84198;84199;84200;84201;84202;84203;84204;84205;84206;84207;84208;84209;84210;84211;84212;84213;84214;84215;84216;84217;84218;84219;84247;84220;84221;84222;84223;84224;84225;84226;84227;84229;130399;127020;84230;84231;84232;84233;54301;84234;34977;5219;84448;84235;84237;84238;16097;73715;84599;84600;84239;84240;84241;84242;84243;84244;84245;84246;84248;84249;84250;84601;84602;84603;84604;108860;107235;107231;98852;98851;54242;84251;84252;84253;84254;84255;109344;84256;84257;84258;84259;13867;24291;89865;94749;110423;84260;84261;84262;84263;84264;84265;84266;84267;84268;84269;84270;84271;84272;84273;84274;84275;84276;84277;84278;84279;84280;84281;84282;84283;84284;84285;84286;84287;84288;84289;84290;84291;84292;84293;84294;84295;84296;84297;84298;84299;84300;84301;84302;84303;84304;84305;84306;84307;84308;84309;84310;84311;84312;84313;84314;84315;84316;84317;84318;84319;84320;84321;84322;84323;84324;84325;84326;84327;84328;84329;84330;84331;84332;84333;84334;84335;84336;84337;84338;84339;84340;84341;84342;84343;84344;84345;84346;84347;84348;84349;84350;84351;99553;13125;117398;62;61;3;792;2;243;804;250;4;1;17;6;0;2;4;7;1;39478;39481;39483;39485;39486;39491;39493;39494;39495;478206;39499;39500;39501;39502;39504;39505;39507;39508;39510;39511;39512;39513;39514;39516;39517;39518;475060;39519;39520;39522;39523;39524;39525;39528;39531;39532;39534;39535;39536;39538;39540;39541;39542;768276;39543;39545;39546;39548;831101;39549;805615;39550;727132;39551;39552;39553;39554;39556;39558;39559;39560;39562;796627;770357;837484;790582;763355;727060;634499;657472;685540;657475;73471;657476;840926;184023;184025;184026;657474;184030;685542;790581;657473;68738;423938;68759;68763;96476;695951;100284;818022;707962;707961;640097;221735;707959;467152;467077;120564;467092;120576;467070;467073;120581;120582;727061;120590;120593;120597;467068;467069;467090;120600;796624;55344;61043;467094;467082;467086;467065;467078;467088;507742;467074;467062;168351;466678;202192;467093;467060;466682;467064;248707;248709;248710;467057;248711;248712;248713;248715;248716;248720;467079;467085;248726;248727;248729;826664;830578;248731;248733;467076;466680;467066;248739;248740;466683;248745;467063;722144;248746;73719;495758;73720;73723;467084;73725;73726;736092;495656;73730;73735;73736;73738;73740;796637;73741;492961;73743;796632;73745;73746;73747;707963;73748;73750;73751;73752;73753;73754;467096;73755;467059;657479;73758;467067;495662;758194;467087;143252;552819;143255;143256;143258;143259;143
Ultra Librarian 3D Model Ultra Librarian CA59-1 CAD Model

Description

NULL

You May Also Be Interested in

Skyworks Solutions Inc.
RF DEVELOPMENT TOOLS
Lowest to $5.3180
ECAD model for SKY77604-11
NXP / Nexperia
IC AMP CELL 1.92GHZ-2GHZ TO272WB
Lowest to $0.0320
ECAD model for MW6IC1940NBR1
M/A-Com Technology Solutions
RF Amp Single Power Amp 1GHz 100V 8-Pin QFN EP
Need more? Email Us
ECAD model for NPA1006
Analog Devices Inc.
GaAs InGaP HBT MMIC POWER AMPLIFIER, 1.6 - 2.2 GHz | IC AMP CELL 1.6GHZ-2.2GHZ 16QSOP
Lowest to $4.3244
ECAD model for HMC413QS16G
Freescale Semiconductor - NXP
IC AMP CDMA 1.9-2.2GHZ TO272WB
Need more? Email Us
ECAD model for MHL19338N
Broadcom Limited
IC RF AMP 50MHZ-1.6GHZ
Need more? Email Us
ECAD model for MSA-1110
Broadcom Limited
IC AMP GP 0HZ-2.7GHZ 36 MICRO-X
Need more? Email Us
ECAD model for MSA-0336-TR1G
Skyworks Solutions Inc.
IC RF AMP GPS 1.7GHZ-1.9GHZ
Need more? Email Us
ECAD model for SKY65143-31
NXP / Nexperia
IC AMP CELL 2.11-2.17GHZ TO272WB
Need more? Email Us
ECAD model for MW6IC2240GNBR1

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention