EN
  • EN
  • DE

UPSD3254A-24U6

Part No UPSD3254A-24U6
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description Flash Programmable System Devices with 8032 Microcontroller Core and 256Kbit SRAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1278097-UPSD3254A-24U6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPSD3254A-24U6 CAD Model

Description

Introducing the UPSD3254A-24U6 Microcontroller from STMicroelectronics

The UPSD3254A-24U6 is a highly integrated microcontroller produced by STMicroelectronics, designed to cater to the demanding needs of modern embedded systems. This device is part of the uPSD3200 series, which is renowned for its dual-bank Flash architecture and comprehensive peripheral set, making it an ideal choice for industrial control, security systems, and smart home applications.

At the heart of the UPSD3254A-24U6 lies an 8-bit 8051 microprocessor core, which operates at a frequency of up to 40 MHz. This core is supported by a large on-chip memory, including 256 KB of Flash memory for program storage and 16 KB of SRAM for data operations. The dual-bank Flash memory enables firmware updates to be performed with minimal downtime, as one bank can be programmed while the other is in use.

One of the standout features of the UPSD3254A-24U6 is its Flexible I/O System. The microcontroller offers up to 80 I/O pins, which can be configured to support various interface standards. This flexibility ensures that the device can easily adapt to different design requirements without necessitating significant changes to the hardware configuration.

The UPSD3254A-24U6 is also equipped with a range of integrated peripherals that enhance its functionality. These include a JTAG interface for debugging, two standard UARTs for serial communication, I²C and SPI interfaces for connecting to other digital components, a 10-bit analog-to-digital converter (ADC) for interfacing with analog sensors, and a PWM unit for precise control over motor speed or LED dimming.

For security-conscious applications, the microcontroller incorporates a dedicated Security Logic Unit (SLU), which provides features such as memory protection and a unique device ID for intellectual property protection and secure boot processes.

STMicroelectronics has ensured that the UPSD3254A-24U6 is not only powerful but also energy-efficient, making it suitable for battery-powered devices where power conservation is crucial. With its robust feature set and flexible design, the UPSD3254A-24U6 is a versatile solution that can meet the challenges of a wide array of embedded system applications.

For more information, datasheets, and support resources, visit the STMicroelectronics website or contact their customer support team.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess