EN
  • EN
  • DE

SW10-0313

Part No SW10-0313
Manufacturer M/A-Com Technology Solutions
Catalog RF Switches
Description IC RF SWITCH SPDT 3GHZ CR-9
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr M/A-Com Technology Solutions
Package Bulk
Product Status Active
RF Type General Purpose
Topology Absorptive
Circuit SPDT
Frequency Range DC ~ 3GHz
Isolation 40dB
Insertion Loss 0.8dB
Test Frequency 3GHz
P1dB 30dBm
IIP3 46dBm
Features DC Blocked
Impedance 50Ohm
Voltage - Supply 5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case CR-9
Supplier Device Package CR-9
Base Product Number SW10
Standard Package 1 pcs
Win Source Part Number 349647-SW10-0313
Ultra Librarian 3D Model Ultra Librarian SW10-0313 CAD Model

Description

The 349647-SW10-0313 RF Switch is a high-performance component designed for RF and wireless applications.

  • Product: 349647-SW10-0313 RF Switch
  • Design: DC Blocked
  • Frequency Range: DC to 3GHz
  • Insertion Loss: 0.8dB
  • Isolation: 40dB
  • Supply Voltage: 5V
  • Mounting: Surface Mountable
  • Package: CR-9
  • Market Status: Active
  • Application: RF and Wireless Applications

You May Also Be Interested in

Infineon Technologies
IC RF SWITCH SP3T 3GHZ TSNP9-3 / RF Switch IC SP3T 3 GHz 50Ohm PG-TSNP-9-3
Lowest to $0.0409
Skyworks Solutions Inc.
0.3 TO 5 GHZ 100 W SPDT SWITCH / RF Switch IC 3G/4G/5G, LTE SPDT 20-QFN (5x5)
Lowest to $11.9038
M/A-Com Technology Solutions
DIODE,SWITCH,T/R,SI, / RF Switch IC General Purpose SP3T 50Ohm 844-004
Lowest to $90.6866
Analog Devices Inc.
IC RF SWITCH SP4T 30GHZ 24LGA / RF Switch IC General Purpose SP4T 50Ohm 24-LGA (4x4)
Lowest to $152.2389
Murata Electronics North America
2.4GHZ MMIC SWITCH SP3T / RF Switch IC Bluetooth, WLAN SP3T 8-QFN (2x2)
Need more? Email Us
Infineon Technologies
CMOS SWITCH / RF Switch IC GSM, LTE, W-CDMA SPDT 50Ohm PG-TSLP-6-4
Lowest to $0.3580
Analog Devices Inc.
IC RF SWITCH SPDT 20GHZ 16QFN / RF Switch IC VSAT SPDT 20 GHz 50Ohm 16-QFN (3x3)
Lowest to $173.1344
Infineon Technologies
IC RF SWITCH SP8T 3.8GHZ ATSLP14 / RF Switch IC SP8T 3.8 GHz 50Ohm ATSLP-14-4
Lowest to $0.7541
Analog Devices Inc.
IC SW DUAL SPDT ABSORPT 20LFCSP / RF Switch IC General Purpose 2 x SPDT 2 GHz 50Ohm 20-LFCSP (4x4)
Lowest to $8.2457

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess