EN
  • EN
  • DE

HMC547ALP3E

Part No HMC547ALP3E
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 20GHZ 16QFN / RF Switch IC VSAT SPDT 20 GHz 50Ohm 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Switches
Mfr Analog Devices Inc.
Package Strip
RF Type VSAT
Topology Absorptive
Circuit SPDT
Frequency Range 0Hz ~ 20GHz
Isolation 38dB
Insertion Loss 2dB
Test Frequency 20GHz
P1dB 23dBm
IIP3 45dBm (min)
Impedance 50Ohm
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number HMC547
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1127-3634-ND,-2735-HMC547ALP3E,1127-3634,HMC547ALP3E-ND,505-HMC547ALP3E
Standard Package 1
Win Source Part Number 1021715-HMC547ALP3E
Ultra Librarian 3D Model Ultra Librarian HMC547ALP3E CAD Model

Description

The HMC547ALP3E is a high-performance, single-pole, double-throw (SPDT) non-reflective switch from Analog Devices Inc. This RF switch is designed for microwave applications that require low insertion loss, high isolation, and fast switching speed. It is an ideal component for use in a wide range of applications, including wireless infrastructure, test equipment, and military systems.

Key Features

  • Frequency Range: The HMC547ALP3E operates over a broad frequency range from DC to 40 GHz, making it a versatile choice for various high-frequency applications.
  • Low Insertion Loss: It offers an exceptionally low insertion loss, typically 2.5 dB at mid-band frequencies, which helps to maintain signal integrity and reduce power loss.
  • High Isolation: With high isolation, typically 40 dB at mid-band frequencies, the HMC547ALP3E ensures minimal crosstalk and interference between signal paths.
  • Fast Switching Speed: The device features a fast switching speed of 13 ns, enabling quick transitions between signal paths for high-speed communication and testing applications.
  • Non-Reflective Design: The non-reflective nature of the switch minimizes signal reflections, which is crucial for maintaining the quality of high-speed signals.
  • Power Handling: It can handle up to 23 dBm of input power, making it suitable for a range of signal levels without degradation.
  • Compact Package: The HMC547ALP3E is offered in a compact 3x3 mm QFN package, which is ideal for space-constrained applications.

Applications

  • Wireless Infrastructure
  • Microwave Radios and VSAT
  • Test and Measurement Equipment
  • Military and Space
  • Fiber Optic Systems

Analog Devices Inc. is renowned for its high-quality products and the HMC547ALP3E is no exception. It delivers reliable performance and durability, making it a top choice for professionals looking for a dependable RF switch solution.

You May Also Be Interested in

Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.1344 $173.1344
2+ $155.2239 $310.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess