EN
  • EN
  • DE

SW-313-PIN

Part No SW-313-PIN
Manufacturer M/A-Com Technology Solutions
Catalog RF Switches
Description IC RF SWITCH SPDT 3GHZ CR-9
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr M/A-Com Technology Solutions
Package Bulk
Product Status Active
RF Type General Purpose
Topology Absorptive
Circuit SPDT
Frequency Range 0Hz ~ 3GHz
Isolation 35dB (min)
Test Frequency 3GHz
P1dB 30dBm
Impedance 50Ohm
Temperature Range - Operating -55°C ~ 125°C
Package / Case CR-9
Supplier Device Package CR-9
Base Product Number SW-313
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 935733-SW-313-PIN
Ultra Librarian 3D Model Ultra Librarian SW-313-PIN CAD Model

Description

The RF switch, part number 935733-SW-313-PIN, is a high-performance SPDT switch designed for RF and wireless applications. Bold the product name (e.g., BAV99S,135 → 935733-SW-313-PIN) and manufacturer (e.g., Nexperia USA Inc. → M/A-Com Technology Solutions).

  • Type: SPDT Switch
  • Frequency Range: 0Hz to 3GHz
  • Isolation (min): 35dB
  • P1dB: 30dBm
  • Package: CR-9
  • Operating Temperature: -55°C to 125°C
  • Product Status: Active
  • Package Quantity: 1 piece (bulk)

You May Also Be Interested in

Analog Devices Inc.
IC SW DUAL SPDT ABSORPT 20LFCSP / RF Switch IC General Purpose 2 x SPDT 2 GHz 50Ohm 20-LFCSP (4x4)
Lowest to $8.2457
Nisshinbo Micro Devices Inc.
IC RF SWITCH SPDT 2.5GHZ 10USB / RF Switch IC 802.11b/g SPDT 2.5 GHz 50Ohm 10-USB-C3 (2x1.5)
Need more? Email Us
Analog Devices Inc.
SILICON SPDT SWITCH, REFLECTIVE, / RF Switch IC General Purpose SPDT 50Ohm 20-LGA (3x3)
Lowest to $84.2106
Analog Devices Inc.
IC RF SWITCH SP4T 20GHZ 24SMT / RF Switch IC VSAT SP4T 20 GHz 50Ohm 24-QFN (4x4)
Lowest to $174.4361
Infineon Technologies
IC RF SWITCH SP3T TSNP9-3 / RF Switch IC General Purpose SP3T 50Ohm PG-TSNP-9-3
Lowest to $0.2507
CEL
IC RF SWITCH SPDT 5.85GHZ 6TSON / RF Switch IC 802.11a/b/g/n/ac SPDT 5.85 GHz 50Ohm 6-TSON
Need more? Email Us
Analog Devices Inc.
LOW-LOSS REFLECTIVE, SP4T, 40GHZ / RF Switch IC VSAT SP4T 50Ohm 20-LGA (3x3)
Lowest to $175.2986
Analog Devices Inc.
IC RF SWITCH SPDT 28GHZ 16SMT / RF Switch IC VSAT SPDT 28 GHz 50Ohm 16-SMT (3x3)
Need more? Email Us
M/A-Com Technology Solutions
IC RF SWITCH SPDT DC-26.5GHZ DIE / RF Switch IC General Purpose SPDT 50Ohm Die
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $332.9553 $332.9553
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess