EN
  • EN
  • DE

LE88262TQCT

Part No LE88262TQCT
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE / Telecom IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 1069302-LE88262TQCT
Ultra Librarian 3D Model Ultra Librarian LE88262TQCT CAD Model

Description

Microchip Technology LE88262TQCT

The Microchip Technology LE88262TQCT is a high-performance, low-power SLIC (Subscriber Line Interface Circuit) device designed for voice and data communications. This integrated circuit is engineered to deliver superior voice quality and reliable data transmission, making it an ideal choice for a wide range of telecommunication applications, including VoIP (Voice over Internet Protocol) gateways, PABX (Private Automatic Branch Exchange) systems, and modem pool systems.

The LE88262TQCT offers a compact solution with a rich feature set to meet the demands of modern communication networks. It supports a wide range of battery voltages and has an integrated ringing generator, reducing the need for external components and simplifying the design process. With its programmable parameters, designers can easily configure the device to suit specific application requirements.

Key features of the Microchip Technology LE88262TQCT include:

  • Integrated Ringing Generator: This feature allows the device to generate ring signals internally, eliminating the need for an external ringing source.
  • Programmable Line Parameters: Users can adjust feed resistances, loop closure thresholds, and ring trip thresholds to optimize performance for various line conditions.
  • Low Power Consumption: The device is designed for energy efficiency, which is critical for reducing operational costs and extending the life of battery-powered systems.
  • High-Voltage Protection: The LE88262TQCT is built to withstand high-voltage transients, ensuring reliability and longevity in harsh electrical environments.
  • Thermal Shutdown Protection: This safety feature prevents the device from overheating, further ensuring the stability and integrity of the system.

With its robust design and versatile capabilities, the Microchip Technology LE88262TQCT is an excellent choice for developers looking to implement reliable SLIC functionality in their telecommunication products. Its integration of critical features in a compact package makes it a cost-effective and space-saving solution for both small-scale and large-scale deployments.

You May Also Be Interested in

MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us
ST-Ericsson Inc
Need more? Email Us
Others
Lowest to $18.3934
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Infineon Technologies
Lowest to $5.6191

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,874 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess