EN
  • EN
  • DE

DSO221SRAA 66.000MHZ

Part No DSO221SRAA 66.000MHZ
Manufacturer KDS
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 983181-DSO221SRAA 66.000MHZ
Categories OEM Parts(C-E)
Manufacturer KDS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DSO221SRAA 66.000MHZ CAD Model

Description

The KDS DSO221SRAA 66.000MHZ is a surface mount crystal oscillator, commonly used as a clock source in various electronic devices. This oscillator provides a stable and accurate 66.000 MHz frequency signal, essential for timing and synchronization in digital circuits.

Applications

  • Microcontrollers: Provides a clock signal for microcontroller operation.
  • Microprocessors: Generates the clock signal for microprocessor execution.
  • FPGA/PLD: Timing reference for Field-Programmable Gate Arrays and Programmable Logic Devices.
  • Communication Devices: Clock source for transceivers and network controllers.
  • Embedded Systems: Timing and synchronization in various embedded applications.

Features

  • 66.000 MHz frequency: Provides a stable and accurate clock signal at 66 MHz.
  • Surface Mount Package: Suitable for automated assembly processes.
  • Compact Size: Small footprint for space-saving designs.
  • 3.3V Operation: Operates on a standard 3.3V power supply.
  • Low Jitter: Minimizes timing variations in the output signal.
  • Excellent Frequency Stability: Maintains stable frequency over temperature variations.

Benefits

  • Accurate Timing: Provides a precise and stable clock signal for reliable operation.
  • Compact Design: Small size allows for use in densely populated circuit boards.
  • Easy Assembly: Surface mount design simplifies assembly and reduces manufacturing costs.
  • Low Jitter: Minimizes timing errors in digital circuits.
  • Stable Performance: Consistent performance over temperature variations.

Additional Details

The DSO221SRAA 66.000MHZ oscillator is designed to provide a stable and accurate clock signal for a variety of electronic devices. Its compact size and surface mount package make it easy to integrate into modern circuit boards. The low jitter and excellent frequency stability ensure reliable performance in demanding applications. This oscillator is typically used in conjunction with microcontrollers, microprocessors, and other digital ICs to provide the necessary timing and synchronization signals for proper operation. The 3.3V operating voltage is compatible with many modern digital circuits. Datasheet should be consulted to confirm temperature stability and aging characteristics.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess