EN
  • EN
  • DE

LTM2893IY-1#PBF

Part No LTM2893IY-1#PBF
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGT ISOL 6000VRMS 10CH SPI 36BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 11 Weeks
Features SPI Digital Isolator 6000Vrms 10 Channel 100Mbps 50kV/µs CMTI 36-BGA
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 36-BGA
Case / Package 36-BGA (15x6.25)
Family Name LTM2893
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880128-LTM2893IY-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTM2893IY-1#PBF CAD Model

Description

Analog Devices LTM2893IY-1#PBF Digital Isolator

The LTM2893IY-1#PBF is a high-performance digital isolator designed and manufactured by Analog Devices Inc., a renowned leader in the field of high-performance analog technology. This product is specifically engineered to provide robust isolation for digital signals, ensuring signal integrity and protecting sensitive circuitry from high common-mode transients and ground differences that can be detrimental to system performance and reliability.

At the core of the LTM2893IY-1#PBF is Analog Devices' proprietary isolation technology, which offers several key advantages over traditional optocoupler solutions. This technology delivers high data rates, low power consumption, and stable operation over temperature and time, making it an ideal choice for demanding applications across various industries, including industrial, medical, automotive, and communications.

Key Features:

  • High Isolation Voltage: This device is capable of withstanding isolation voltages up to 2500Vrms, providing excellent protection against high voltage transients and enabling safe data communication across isolation barriers.
  • High Data Rates: With support for data rates up to 150Mbps, the LTM2893IY-1#PBF is suitable for high-speed data transfer, ensuring minimal signal delay and high-throughput performance.
  • Low EMI: The isolator is designed with low electromagnetic interference (EMI) emissions, making it suitable for noise-sensitive applications where maintaining signal fidelity is critical.
  • Wide Operating Temperature Range: The device operates over a wide temperature range from -40°C to +125°C, ensuring reliable performance in harsh environmental conditions.
  • Robust Packaging: Housed in a compact, surface-mount LGA package, the LTM2893IY-1#PBF is designed for space-constrained applications and is compatible with standard PCB assembly processes.

The LTM2893IY-1#PBF also incorporates advanced features such as integrated DC-to-DC converter for power supply isolation, making it a self-contained solution that simplifies design and reduces external component count. Its reinforced insulation provides additional safety and meets regulatory standards for isolated designs.

Whether you're designing an industrial control system, a medical device requiring stringent isolation, or any other application where signal integrity and isolation are paramount, the LTM2893IY-1#PBF from Analog Devices Inc. offers a reliable and efficient solution.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $6.2133
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0249 $75.0747
6+ $20.5334 $123.2004
9+ $19.8916 $179.0244
12+ $19.2501 $231.0012
16+ $18.6084 $297.7344
21+ $16.6833 $350.3493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess