EN
  • EN
  • DE

MADP-001185-11410T

Part No MADP-001185-11410T
Manufacturer M/A-Com Technology Solutions
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOD-323
Manufacturer M/A-Com Technology Solutions
Manufacturer Homepage www.macomtech.com
Win Source Part Number 754641-MADP-001185-11410T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MADP-001185-11410T CAD Model

Description

The MADP-001185-11410T from M/A-Com Technology Solutions is a high-performance PIN diode switch designed for a variety of applications requiring precise RF signal control. This device offers excellent isolation and low insertion loss, making it suitable for demanding environments where signal integrity is paramount. It is supplied in a surface mount package, which simplifies the assembly process and reduces overall system size.

Applications:

  • Test and Measurement Equipment: Used in automated test systems to switch RF signals for accurate measurements.
  • Military and Aerospace: Employed in radar systems, communication systems, and electronic warfare applications.
  • Wireless Communication Systems: Utilized in base stations and repeaters for signal routing and antenna selection.
  • Satellite Communication: Integrated into satellite transceivers and ground station equipment.
  • Automated Test Equipment (ATE): Used in signal routing and switching matrices for various test setups.

Features:

  • Low Insertion Loss: Minimizes signal attenuation for improved system performance.
  • High Isolation: Provides excellent signal separation to prevent interference.
  • Fast Switching Speed: Enables rapid signal switching for dynamic applications.
  • Surface Mount Package: Facilitates easy assembly and reduces board space requirements.
  • Wide Frequency Range: Suitable for a broad range of RF and microwave frequencies.

Benefits:

  • Improved System Performance: Low insertion loss and high isolation contribute to enhanced signal quality and overall system performance.
  • Increased System Reliability: Robust design ensures reliable operation in harsh environments.
  • Reduced Board Space: Surface mount package allows for compact system design.
  • Simplified Assembly: Easy to integrate into automated assembly processes.
  • Versatile Application: Wide frequency range makes it suitable for diverse applications.

Additional Details:

The MADP-001185-11410T features a typical insertion loss of less than 0.5 dB and an isolation of greater than 30 dB. The switching speed is typically in the nanosecond range. The device operates over a wide temperature range, making it suitable for both indoor and outdoor applications. It is manufactured using high-quality PIN diodes to ensure consistent performance and long-term reliability. This switch is designed to meet the stringent requirements of modern RF and microwave systems.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6207 $60.9656
19+ $6.2532 $118.8108
29+ $6.0580 $175.6820
40+ $5.8628 $234.5120
51+ $5.6664 $288.9864
69+ $5.0808 $350.5752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess