EN
  • EN
  • DE

MADL-011023-14150T

Part No MADL-011023-14150T
Manufacturer M/A-Com Technology Solutions
Catalog RFFETs
Description RF DIODE PIN 6TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 13 Weeks
Features RF Diode PIN - Single - 6-TDFN (1.5x1.2)
Manufacturer M/A-Com Technology Solutions
Package Reel - TR
Operating Temperature Range 175°C (TJ)
Package 6-WFDFN Exposed Pad
Case / Package 6-TDFN (1.5x1.2)
Family Name MADL-011023
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0060
Other Part Number 1465-1739-6, 1465-1739-1, 1465-1739-2, MADL01102314150T
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880943-MADL-011023-14150T
Ultra Librarian 3D Model Ultra Librarian MADL-011023-14150T CAD Model

Description

The MADL-011023 is a RF diode PIN designed and manufactured by M/A-Com Technology Solutions.

  • Diode Configuration: Single
  • Package: 6-TDFN (1.5x1.2)
  • Pad: Exposed
  • Family Name: MADL-011023
  • Category: Discrete Semiconductor Products
  • Operating Temperature Range: 175°C (TJ)
  • Package: Reel - TR
  • Quantity per Package: 3000
  • ECCN: EAR99
  • Estimated Production Lead Time: 13 weeks
  • Popularity: Medium

You May Also Be Interested in

Skyworks Solutions Inc.
DIODE SCHOTTKY 20V 75MW SOT143
Need more? Email Us
M/A-Com Technology Solutions
RF DIODE PIN 200V 200MW SOT23-3
Lowest to $1.2139
Skyworks Solutions Inc.
RF DIODE SCHOTTKY 20V 75MW SC88
Lowest to $10.2599
Skyworks Solutions Inc.
RF DIODE PIN 200V 4.5W 3QFN
Need more? Email Us
M/A-Com Technology Solutions
RF DIODE PIN 200V 4.3W 6DFN
Lowest to $2.9061
Panasonic
DIODE PIN 60V 150MW SSMINI2-F4
Need more? Email Us
Broadcom Limited
RF DIODE SCHOTTKY 20V SOT143-4
Lowest to $5.2389
Skyworks Solutions Inc.
RF DIODE PIN 200V 750MW 2QFN
Lowest to $2.0968
Skyworks Solutions Inc.
RF DIODE PIN 200V 3W 3QFN
Lowest to $1.6553

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3422 $50.1330
37+ $2.7424 $101.4688
57+ $2.6567 $151.4319
78+ $2.5710 $200.5380
101+ $2.4853 $251.0153
135+ $2.2282 $300.8070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess