EN
  • EN
  • DE

MA4P7420CK-287T

Part No MA4P7420CK-287T
Manufacturer M/A-Com Technology Solutions
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SOT-323
Manufacturer M/A-Com Technology Solutions
Manufacturer Homepage www.macomtech.com
Win Source Part Number 754621-MA4P7420CK-287T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MA4P7420CK-287T CAD Model

Description

The MA4P7420CK-287T is a high-performance, surface mountable PIN diode from M/A-Com Technology Solutions. This diode is designed for use in a variety of RF and microwave applications, offering excellent performance characteristics and reliability.

Applications

  • RF Switches: Used in high-speed RF switching applications.
  • Attenuators: Employed in variable and fixed attenuators for signal control.
  • Phase Shifters: Utilized in phase shifter circuits for radar and communication systems.
  • Limiters: Integrated into limiter circuits to protect sensitive components from high power levels.
  • Receiver Protection: Used for receiver front-end protection in wireless communication systems.

Features

  • Low Insertion Loss: Minimizes signal loss in the circuit.
  • High Isolation: Provides excellent isolation between ports in switch applications.
  • Fast Switching Speed: Enables rapid switching in high-speed applications.
  • Surface Mount Package: Facilitates easy assembly and integration into circuit boards.
  • High Power Handling Capability: Suitable for applications with high power requirements.

Benefits

  • Improved System Performance: Low insertion loss and high isolation contribute to enhanced system performance.
  • Reduced Board Space: Surface mount package allows for compact designs.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding environments.
  • Simplified Assembly: Surface mount technology simplifies the assembly process.
  • Cost-Effective Solution: Offers a cost-effective solution for RF and microwave applications.

Additional Details

The MA4P7420CK-287T features a low capacitance and forward resistance, making it ideal for high-frequency applications. It is typically used in the frequency range from 10 MHz to several GHz. The diode is fabricated using M/A-Com's proven semiconductor technology, ensuring high reliability and consistent performance. The package is designed for automated assembly processes. Detailed electrical specifications can be found in the product datasheet, including parameters like forward voltage, reverse current, and breakdown voltage.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9210 $65.5260
13+ $8.9609 $116.4917
20+ $8.6809 $173.6180
28+ $8.4008 $235.2224
36+ $8.1208 $292.3488
48+ $7.2807 $349.4736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,570 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess