EN
  • EN
  • DE

MA4P709-150

Part No MA4P709-150
Manufacturer M/A-Com Technology Solutions
Catalog RF Diodes
Description DIODE,PIN,BONDED,STRIPLINE,SI / RF Diode PIN - Single 1500V 75 W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - RF
Mfr MACOM Technology Solutions
Package Bulk
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 1500V
Capacitance @ Vr, F 3.3pF @ 100V, 1MHz
Resistance @ If, F 250mOhm @ 200mA, 100MHz
Power Dissipation (Max) 75 W
Temperature Range - Operating -65°C ~ 175°C
Package / Case Stud
Base Product Number MA4P709
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.10.0060
Other Names 1465-MA4P709-150
Standard Package 25
Win Source Part Number 985084-MA4P709-150
Ultra Librarian 3D Model Ultra Librarian MA4P709-150 CAD Model

Description

The MA4P709-150 is a PIN diode manufactured by M/A-Com Technology Solutions (now part of MACOM). It is designed for use in RF and microwave applications, specifically as a switch or attenuator. PIN diodes are characterized by their ability to change resistance based on the applied current, making them suitable for controlling RF signals.

Applications:

  • RF switches
  • Variable attenuators
  • Phase shifters
  • Limiters
  • TR (Transmit/Receive) switches in radar systems

Features:

  • Low insertion loss
  • Fast switching speed
  • High isolation
  • Low distortion
  • Surface mount package options

Benefits:

  • Provides precise control of RF signals.
  • Minimizes signal loss in switch or attenuator applications.
  • Enables rapid switching between different RF paths.
  • Offers excellent isolation to prevent unwanted signal leakage.

Additional Details:

The MA4P709-150 PIN diode is typically characterized by its low series resistance and low capacitance, which contribute to its low insertion loss and fast switching speed. The specific electrical parameters, such as breakdown voltage, forward current, and capacitance, are detailed in the MACOM datasheet. The diode is often used in applications where precise control of RF signals is required, such as in communication systems, radar, and test equipment. Surface mount options allow for easy integration into modern electronic assemblies. This diode's characteristics make it an effective component for RF signal control.

You May Also Be Interested in

ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $0.2575
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.0347
Rohm Semiconductor
DIODE SW 35V 100MA 2UMD TR
Lowest to $0.0561
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 5V 30MA USC
Lowest to $0.1435
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0746
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $2.9845
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $0.1876
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.2663
SANYO Semiconductor (U.S.A) Corporation
DIODE PIN 50V 50MA 3CP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess