EN
  • EN
  • DE

MAX3869EHJ+T

Part No MAX3869EHJ+T
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC LASER DRIVR 2CHAN 5.5V 32TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Laser Diode Driver (Fiber Optic)
Data Rate 2.5Gbps
Number of Channels 2
Supply Voltage - Operating 3.14 V to 5.5 V
Operating Supply Current 64mA
Current - Modulation 60mA
Current - Bias 100mA
Temperature Range - Operating -40°C to 85°C
Case / Package 32-TQFP-EP (5x5)
Mounting Surface Mount
Win Source Part Number 122270-MAX3869EHJ+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3869EHJ+T CAD Model

Description

Maxim Integrated MAX3869EHJ+T Optical Amplifier

The MAX3869EHJ+T from Maxim Integrated is a high-performance, low-noise transimpedance amplifier designed specifically for optical networking applications. This device is an integral component in the conversion of optical signals to electrical signals, making it a critical element in fiber-optic communication systems.

With its compact, surface-mount package, the MAX3869EHJ+T is engineered to provide a high level of integration and performance in a small footprint. The device is housed in a 32-pin TQFP (Thin Quad Flat Pack) package, which is suitable for automated assembly processes and allows for efficient use of PCB (Printed Circuit Board) space.

The MAX3869EHJ+T operates over a wide power supply range from 3.3V to 5.5V, accommodating various system design requirements. This flexibility in power supply makes it compatible with a broad range of optical networking equipment, including but not limited to, optical transceivers, high-speed data communication systems, and fiber-optic receivers.

One of the key features of the MAX3869EHJ+T is its exceptional transimpedance gain, which is essential for amplifying the current output of a photodiode while maintaining signal integrity. This high gain enables the device to detect low-level light signals, converting them into usable electrical signals without significant signal degradation.

The device also boasts a high bandwidth, which ensures that it can handle the demands of high-speed data transmission without compromising on performance. This makes it an ideal choice for applications that require fast data rates, such as Gigabit Ethernet, Fibre Channel, and other high-speed communication protocols.

In addition to its performance characteristics, the MAX3869EHJ+T is designed with reliability in mind. Maxim Integrated's commitment to quality means that this optical amplifier is built to meet the rigorous standards required for optical networking equipment, ensuring stable and consistent operation even in challenging environments.

Overall, the Maxim Integrated MAX3869EHJ+T is a versatile and reliable choice for designers and engineers seeking to enhance the performance of their optical communication systems. Its combination of high gain, wide bandwidth, and robust design makes it an excellent choice for a variety of fiber-optic applications.

You May Also Be Interested in

Maxim Integrated
Laser Driver IC 2.7Gbps 1 Channel 2.97V ~ 3.63V 36-QFN (6x6)
Need more? Email Us
Semtech Corporation
IC LASER DRVR 300MBPS 5V 16QSOP
Lowest to $5.8209
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us
Analog Devices Inc.
IC LASER DRV 1.25GB 3.6V 32LFCSP / Laser Driver IC 1.25Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Lowest to $9.3844
Maxim Integrated
IC LIMITING AMP LASER 4.25GBPS Q / Laser Driver IC Channel
Need more? Email Us
Microchip Technology
IC LASER 3.6V 24MLF
Lowest to $6.0510
Microchip Technology
IC LASER DR 11.3125GB 3.6V 16QFN
Need more? Email Us
Maxim Integrated
IC LIMITING AMP LASER 2.5GBPS QF / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
IC LASER DRV 622MBPS 5.5V 20QSOP / Laser Driver IC 622Mbps 1 Channel 4.5V ~ 5.5V 20-QSOP
Lowest to $6.7244

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.3307 $94.6614
3+ $38.8357 $116.5071
5+ $37.6218 $188.1090
7+ $36.4079 $254.8553
9+ $35.1940 $316.7460
11+ $31.5534 $347.0874
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,021 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess