EN
  • EN
  • DE

M02068-09-T

Part No M02068-09-T
Manufacturer M/A-Com Technology Solutions
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 622MBPS 3.3V 24BCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr M/A-Com Technology Solutions
Package Bulk
Product Status Obsolete
Type Laser Diode Driver
Data Rate 622Mbps
Number of Channels 1
Voltage - Supply 3.3V
Current - Modulation 85mA
Current - Bias 100 mA
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-BCC (4x4)
Mounting Type Surface Mount
Base Product Number M02068
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 880477-M02068-09-T
Ultra Librarian 3D Model Ultra Librarian M02068-09-T CAD Model

Description

The 880477-M02068-09-T is a laser diode driver designed for power management in laser applications.

  • Data Rate: 622Mbps
  • Channels: one
  • Current Modulation: 85mA
  • Bias Current: 100 mA
  • Voltage Supply: 3.3V
  • Mounting Type: surface mount
  • Package/Case: 24-WFQFN Exposed Pad
  • Supplier Device Package: 24-BCC (4x4)
  • Brand: M/A-Com Technology Solutions
  • Status: obsolete

You May Also Be Interested in

Texas Instruments
IC LASER DRVR 5.5V 28UQFN
Lowest to $9.2500
Maxim Integrated
IC LASER DRVR 3.2GB 3.63V 16TQFN / Laser Driver IC 3.2Gbps 1 Channel 2.97V ~ 3.63V 16-TQFN (3x3)
Lowest to $2.6195
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us
Analog Devices Inc.
IC LASER DRV 1.25GB 3.6V 32LFCSP / Laser Driver IC 1.25Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Lowest to $9.3844
Microchip Technology
IC LASER DRVR 5.5V 16SSO
Lowest to $3.8542
M/A-Com Technology Solutions
IC LASER DRVR 3.3V 28QFN / Laser Driver IC 3 Channel 3.3V 28-QFN (4.5x4.5)
Need more? Email Us
Microchip Technology
IC LASER DR 11.3125GB 3.6V 16QFN
Need more? Email Us
Analog Devices Inc.
IC LASER DRVR 2.7GB 5.5V 32LFCSP / Laser Driver IC 2.7Gbps 1 Channel 4.5V ~ 5.5V 32-LFCSP-WQ (5x5)
Lowest to $58.2090
Semtech Corporation
IC LASER DRVR 10.3GB 3.3V 32QFN / Laser Driver IC 10.3Gbps Channel 3.3V 32-QFN
Lowest to $48.9628

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess