EN
  • EN
  • DE

HMC465

Part No HMC465
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs PHEMT MMIC MODULATOR DRIVER AMPLIFIER, DC - 20.0 GHz | IC RF AMP GP 0HZ-20GHZ DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Bulk
Frequency 0Hz ~ 20GHz
P1dB 22.5dBm
Gain 18dB
Noise Figure 3dB
RF Type General Purpose
Supply Voltage (V) 8V
Supply Current 160mA
Test Frequency 12GHz ~ 20GHz
Manufacturer Package Die
Supplier Device Package Die
Family Part Number HMC465
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 1181312-HMC465
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC465 CAD Model

Description

The Analog Devices HMC465 is a high-performance, GaAs MMIC Low Noise Amplifier (LNA) that operates in the frequency range of 2 GHz to 6 GHz. This versatile amplifier is designed to deliver exceptional noise performance and high gain, making it an ideal choice for a wide range of applications, including point-to-point radios, military & space, test instrumentation, and radar systems.

The HMC465 features a high gain of 17 dB with a noise figure as low as 2 dB, providing an excellent signal-to-noise ratio for sensitive communication systems. Its output power at 1 dB gain compression (P1dB) is +19 dBm, which indicates the amplifier's capability to handle higher power levels while maintaining linearity.

One of the key advantages of the HMC465 is its single-supply voltage operation, which simplifies the design and integration process for system designers. It requires a supply voltage of +5V and consumes a typical current of 70 mA, making it an energy-efficient choice for battery-powered devices.

The LNA is fabricated using Analog Devices' proprietary Heterojunction Bipolar Transistor (HBT) process, which ensures robustness and reliability. It comes in a compact 6-lead SOT26 package, allowing for easy integration into a variety of circuit boards and systems without taking up significant space.

Key features of the HMC465 include:

  • Frequency Range: 2 GHz to 6 GHz
  • Gain: 17 dB
  • Noise Figure: 2 dB
  • Output IP3: +33 dBm
  • Supply Voltage: +5V
  • Current Consumption: 70 mA
  • Package: 6-lead SOT26

Whether you're developing advanced communication systems or integrating high-quality amplifiers into your RF designs, the Analog Devices HMC465 offers the performance, efficiency, and quality that professionals trust. Explore the benefits of this cutting-edge LNA and elevate your project to the next level of innovation.

You May Also Be Interested in

Analog Devices Inc.
IC AMP LTE 600MHZ-1.4GHZ 24SMT / RF Amplifier IC LTE, WiMax 600MHz ~ 1.4GHz 24-QFN (4x4)
Lowest to $34.9254
Analog Devices Inc.
IC AMP VSAT 27.3GHZ-33.5GHZ DIE / RF Amplifier IC VSAT 27.3GHz ~ 33.5GHz Die
Need more? Email Us
Broadcom Limited
IC AMP VSAT 20GHZ-45GHZ MODULE / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $563.0625
Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
Analog Devices Inc.
IC RF AMP GP 550MHZ-1.2GHZ 24QFN / RF Amplifier IC General Purpose 550MHz ~ 1.2GHz 24-QFN (4x4)
Lowest to $173.1344
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625
NXP / Nexperia
IC RF AMP ISM 700MHZ-1.4GHZ 8DFN / RF Amplifier IC ISM, GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)
Need more? Email Us
RF Micro Devices
IC Power Amp 3G/4G Eur
Need more? Email Us
NXP / Nexperia
IC AMP LTE 1.4GHZ-2.8GHZ 12QFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 12-QFN (3x3)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $430.7594 $430.7594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess