EN
  • EN
  • DE

TMS320LC549PGE-66

Part No TMS320LC549PGE-66
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED-POINT DIGITAL SIGNAL PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C54x
Packaging Tray
Part Status Obsolete(EOL)
Type Fixed Point
Interface BSP, Host Interface
Clock Rate 66MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 64kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting SMD
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
RoHS State Request Verification
Win Source Part Number 1271321-TMS320LC549PGE-66
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320LC549
Introduction Date September 21, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 60
Ultra Librarian 3D Model Ultra Librarian TMS320LC549PGE-66 CAD Model

Description

The TMS320LC549PGE-66 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its efficiency and computational power. This processor is part of the TMS320 series, which is widely recognized in the industry for its innovative architecture and ability to handle complex signal processing tasks rapidly.

Key Features:

  • High-Speed Performance: With a 66 MHz clock rate, this DSP delivers an exceptional balance of performance and power efficiency, making it ideal for a variety of demanding applications.
  • Advanced Architecture: The TMS320LC549PGE-66 boasts a fixed-point architecture that can execute up to 132 million instructions per second (MIPS), ensuring swift processing of algorithms and tasks.
  • Memory: It comes equipped with integrated memory, including a large on-chip RAM, which facilitates faster data access and improved overall system performance.
  • Peripheral Integration: This DSP features a range of integrated peripherals, such as serial ports and timers, which help reduce system costs and board space.
  • Enhanced I/O: With its diverse set of input/output options, the TMS320LC549PGE-66 provides flexibility for interfacing with other devices and systems.

Applications:

The TMS320LC549PGE-66 is designed to meet the rigorous demands of various applications, including:

  • Audio and speech processing
  • Telecommunications
  • Industrial control systems
  • Medical imaging
  • Automotive electronics

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products. The TMS320LC549PGE-66 is no exception, built to perform reliably in a wide range of environmental conditions. It is an ideal choice for developers looking for a robust DSP solution that can deliver consistent performance over time.

Package and Availability:

The TMS320LC549PGE-66 is available in a 144-pin LQFP (Low-profile Quad Flat Package) that is suitable for compact PCB layouts. For pricing, availability, and further technical details, interested parties are encouraged to contact Texas Instruments or authorized distributors.

You May Also Be Interested in

NXP / Nexperia
Lowest to $21.8976
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC PROCESSOR QUAD DGTL 783FCBGA
Lowest to $255.8648
NXP / Nexperia
Lowest to $4.8207
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.4015 $88.8030
3+ $36.4320 $109.2960
5+ $35.2935 $176.4675
6+ $34.1550 $204.9300
8+ $33.0165 $264.1320
11+ $29.6010 $325.6110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess