EN
  • EN
  • DE

ELPD-20-4TR

Part No ELPD-20-4TR
Manufacturer M/A-Com Technology Solutions
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967732-ELPD-20-4TR
Categories OEM Parts(C-E)
Manufacturer M/A-Com Technology Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ELPD-20-4TR CAD Model

Description

The ELPD-20-4TR is a surface-mount PIN diode limiter designed for receiver protection in various microwave and RF applications. Manufactured by M/A-Com Technology Solutions, it provides robust protection against high-power signals and unwanted transients.

Applications

  • Radar Systems: Protects sensitive receiver components from high-power transmit pulses.
  • Electronic Warfare (EW) Systems: Limits unwanted signals and protects receivers from jamming signals.
  • Communication Systems: Prevents damage from ESD or high-power interference.
  • Test and Measurement Equipment: Protects sensitive input stages of spectrum analyzers and other instruments.

Features

  • Low Insertion Loss: Minimal signal attenuation in the operating frequency band.
  • High Input Power Handling: Capable of withstanding high-power incident signals.
  • Fast Recovery Time: Quickly recovers to normal operation after a limiting event.
  • Surface Mount Package: Suitable for automated assembly and compact designs.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Enhanced Receiver Sensitivity: Protecting the receiver from damage improves its sensitivity and dynamic range.
  • Increased System Reliability: Prevents catastrophic failures due to high-power signals.
  • Reduced Downtime: Minimizes the need for repairs and replacements, leading to lower maintenance costs.
  • Compact Design: Surface mount package enables integration into small form factor systems.

Additional Details

The ELPD-20-4TR limiter typically operates within a specific frequency range (e.g., 0.5 GHz to 2 GHz), and its performance characteristics (insertion loss, return loss, and power handling) are defined over this range. It's crucial to consult the manufacturer's datasheet for precise specifications, including breakdown voltage, capacitance, and operating temperature range. The device uses PIN diodes, known for their ability to change impedance with applied current, enabling them to act as switches or variable resistors in RF circuits. The datasheet will specify the limiting threshold, which indicates the input power level at which the limiter starts to attenuate the signal. The small size and surface mount packaging are well-suited for high-density circuit board layouts. Proper thermal management is essential for ensuring long-term reliability when operating at high power levels. It is usually constructed with silicon-based PIN diodes and passive circuit elements integrated into a ceramic or plastic package.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TT Electronics
Need more? Email Us
TDK Corporation
Lowest to $0.2420
TDK Corporation
Lowest to $0.1564
TDK Corporation
Need more? Email Us
Amphenol
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Cap SMT Cer 2.2UF 10V 10% 0402 10K/TR PICK#190849
Lowest to $0.0175

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess