EN
  • EN
  • DE

CMM6004-SC

Part No CMM6004-SC
Manufacturer M/A-Com Technology Solutions
Catalog RF Amplifiers
Description 0.25 TO 3.0 GHZ HIGH DYNAMIC RANGE AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer M/A-Com Technology Solutions
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820767-CMM6004-SC
Ultra Librarian 3D Model Ultra Librarian CMM6004-SC CAD Model

Description

The M/A-Com Technology Solutions CMM6004-SC is a high-performance GaAs MMIC driver amplifier, closely related to the CMM6004, but potentially offered in a slightly different package or with enhanced screening/testing. It serves as a driver amplifier for applications demanding high gain and output power. Its robust design ensures reliability in harsh conditions.

Applications

  • Point-to-point radio links: Functions as a driver amplifier within microwave radio systems employed in telecommunications networks.
  • VSAT (Very Small Aperture Terminal): Boosts signal strength in satellite communication terminal equipment.
  • Military communications: Integrated into military-grade radio and communication systems.
  • Test and measurement equipment: Deployed within signal generators and spectrum analyzers to amplify signals.

Features

  • High Gain: Usually delivers a gain of approximately 20 dB, amplifying input signals significantly.
  • High Output Power: Capable of producing a P1dB (output power at 1 dB gain compression) around 20 dBm.
  • Broadband Performance: Operates effectively across a wide frequency band, generally from 6 to 18 GHz.
  • Single Positive Supply: Requires a single positive voltage source for power, simplifying design.
  • Small Size: Its compact MMIC construction allows for seamless integration into small devices.

Benefits

  • Improved System Performance: The amplifier's considerable gain and power output enhance the overall efficiency of communications equipment.
  • Simplified System Design: The requirement for only a single power supply rail reduces the complexity of power circuitry.
  • Enhanced Reliability: GaAs MMIC fabrication results in a device that is rugged and maintains long-term reliability.
  • Cost-Effectiveness: Provides an economical solution for driver amplification needs.
  • Easier Integration: Due to its small size and straightforward electrical interface, the CMM6004-SC integrates easily.

Additional Details

The CMM6004-SC comes in a surface-mount package, facilitating efficient assembly on printed circuit boards. Impedance matching should be implemented for peak performance. Performance parameters are generally specified at a case temperature of 25°C. Adequate thermal management is vital for reliable operation over its lifespan.

Typical Specifications:

  • Frequency Range: 6-18 GHz
  • Gain: 20 dB (typical)
  • P1dB: 20 dBm (typical)
  • Supply Voltage: +5V to +8V
  • Package Type: Surface Mount

You May Also Be Interested in

NXP / Nexperia
BGU8823
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 13GHZ-25GHZ DIE / RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Lowest to $108.3835
M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us
Broadcom Limited
IC RF AMP VSAT 20GHZ-45GHZ MOD / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $547.3685
Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Lowest to $8.7313
Analog Devices Inc.
HMC382 - LO NOISE AMP SMT, 1.7 - / RF Amplifier IC
Lowest to $13.1381
Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
LO NOISE AMP CHIP, 2 - 4 GHZ / RF Amplifier IC
Lowest to $157.8948

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2696 $59.0096
63+ $1.8619 $117.2997
97+ $1.8041 $174.9977
133+ $1.7464 $232.2712
172+ $1.6875 $290.2500
230+ $1.5131 $348.0130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,700 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess