EN
  • EN
  • DE

AT65-0233TR

Part No AT65-0233TR
Manufacturer M/A-Com Technology Solutions
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971549-AT65-0233TR
Categories OEM Parts(A-B)
Manufacturer M/A-Com Technology Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT65-0233TR CAD Model

Description

The AT65-0233TR is a Gallium Arsenide (GaAs) monolithic microwave integrated circuit (MMIC) attenuator manufactured by M/A-Com Technology Solutions. It is designed for applications requiring precise control of signal amplitude in microwave and millimeter-wave systems. The 'TR' suffix typically indicates a specific packaging or tape and reel configuration.

Applications

  • Wireless Communications: Used in cellular base stations and microwave radios for signal level control.
  • Test and Measurement Equipment: Employed in signal generators, spectrum analyzers, and other test instruments.
  • Radar Systems: Integrated into radar transceivers for gain adjustment and calibration.
  • Satellite Communications: Utilized in satellite ground stations for uplink and downlink signal management.
  • Electronic Warfare: Found in electronic warfare systems for signal jamming and countermeasures.

Features

  • Frequency Range: Wide operating frequency range, typically covering several GHz.
  • Attenuation Range: Variable attenuation range, allowing precise control of signal amplitude.
  • Insertion Loss: Low insertion loss, minimizing signal degradation.
  • Return Loss: High return loss, reducing signal reflections.
  • Control Voltage: Operates with a control voltage for adjusting the attenuation.
  • Small Size: Compact size, suitable for space-constrained applications.

Benefits

  • Precise Signal Control: Enables accurate control of signal amplitude in microwave systems.
  • Wideband Performance: Offers excellent performance over a broad frequency range.
  • Low Signal Distortion: Minimizes signal distortion and maintains signal integrity.
  • Compact Design: Provides a small and lightweight solution for space-sensitive applications.
  • Reliable Operation: Ensures stable and reliable performance in demanding environments.

Additional Details

The AT65-0233TR typically comes in a surface-mount package, facilitating easy integration into printed circuit boards (PCBs). It requires proper biasing and control circuitry for optimal performance. The datasheet provides detailed information on electrical characteristics, control voltage requirements, and operating conditions. Always refer to the datasheet for specific application guidelines and ratings to ensure optimal performance and reliability. Common specifications include a frequency range of DC to 6 GHz, an attenuation range of 0 to 31 dB, and a control voltage range of 0 to 5 V.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess