EN
  • EN
  • DE

LX18-P130-5

Part No LX18-P130-5
Manufacturer Lumileds
Catalog LED Lighting - White
Description LED LUXEON WARM WHITE 3000K 3SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 7 Weeks
Features LED Lighting series White, Warm 3000K 5-Step MacAdam Ellipse 2.76V 350mA 120° 1812 (4532 Metric)
Manufacturer Lumileds
Series LUXEON Rebel PLUS
Package Reel - TR
Mounting Surface Mount
Package 1812 (4532 Metric)
Case / Package 4530
Family Name LX18-P130
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880356-LX18-P130-5
Ultra Librarian 3D Model Ultra Librarian LX18-P130-5 CAD Model

Description

The LX18-P130-5 is a high-power LED manufactured by Lumileds, designed for demanding lighting applications requiring high brightness, reliability, and long lifespan. It is engineered to deliver exceptional performance and energy efficiency, making it a popular choice for various industrial and commercial lighting solutions.

Applications:

  • High-bay industrial lighting
  • Street lighting and outdoor area lighting
  • Stadium and sports lighting
  • Horticultural lighting
  • Specialty lighting applications

Features:

  • High luminous flux for maximum brightness
  • Excellent thermal management capabilities
  • Long lifespan for reduced maintenance costs
  • Robust design for reliable performance in harsh environments
  • Wide viewing angle for uniform light distribution

Benefits:

  • Delivers exceptional illumination for improved visibility
  • Ensures stable performance even at high operating temperatures
  • Reduces the frequency of replacements, minimizing downtime and maintenance expenses
  • Withstands demanding environmental conditions, ensuring long-term reliability
  • Provides consistent and uniform light distribution across the target area

Additional Details:

The LX18-P130-5 features a robust package designed for efficient heat dissipation. Typical specifications include forward voltage, forward current, luminous flux, color temperature, and viewing angle. Proper thermal management is crucial for ensuring optimal performance and lifespan. This LED is typically mounted on a heat sink to dissipate heat effectively. Lumileds LEDs are known for their high quality and reliability, and the LX18-P130-5 is no exception. The product is designed to meet industry standards for performance and safety. The specific color rendering index (CRI) and correlated color temperature (CCT) can vary depending on the specific bin and application requirements. It adheres to RoHS and REACH environmental regulations.

You May Also Be Interested in

Conexant Systems
Lowest to $6.8826
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Lowest to $13.7745
OSRAM Opto Semiconductors Inc.
LED LIGHTING MID-POWER
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 WHITE SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Seoul Semiconductor
Thermally Enhanced Package Design
Lowest to $0.2758
OSRAM Opto Semiconductors Inc.
LED DURIS S 2 WHITE SMD
Need more? Email Us
Rohm Semiconductor
LED SMLV36 COOL WHITE 8000K 1411
Lowest to $1.5047

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2857 $59.4282
62+ $1.8757 $116.2934
96+ $1.8168 $174.4128
132+ $1.7579 $232.0428
170+ $1.6990 $288.8300
228+ $1.5234 $347.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,974 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess