EN
  • EN
  • DE

HPWT-DH02-H4000

Part No HPWT-DH02-H4000
Manufacturer Lumileds
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1189669-HPWT-DH02-H4000
Categories Custom Parts
Manufacturer Lumileds
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HPWT-DH02-H4000 CAD Model

Description

The HPWT-DH02-H4000 is a high-power white LED manufactured by Lumileds. It's part of their LUXEON Rebel series, known for high efficacy and reliability. The DH02 likely refers to a specific binning or forward voltage characteristic, while H4000 specifies a correlated color temperature (CCT) of 4000K, which produces a neutral white light. This LED is commonly used in applications requiring bright, efficient, and long-lasting light sources.

Applications

  • General Lighting: Used in indoor and outdoor lighting fixtures.
  • Architectural Lighting: Employed in architectural lighting to illuminate buildings and structures.
  • Street Lighting: Utilized in streetlights for energy-efficient illumination.
  • Automotive Lighting: Found in automotive headlights, taillights, and interior lighting.
  • Portable Lighting: Used in flashlights, headlamps, and other portable lighting devices.

Features

  • High Efficacy: Converts a large percentage of electrical power into light.
  • Long Lifespan: Designed for extended operational life, reducing maintenance costs.
  • High Brightness: Produces a significant amount of light output.
  • 4000K CCT: Emits a neutral white light suitable for various applications.
  • Compact Size: Allows for integration into a variety of lighting designs.

Benefits

  • Energy Savings: Reduces energy consumption compared to traditional lighting technologies.
  • Reduced Maintenance: Long lifespan minimizes the need for frequent replacements.
  • Improved Visibility: Provides bright and clear illumination.
  • Versatile Color Temperature: Neutral white light is suitable for a wide range of applications.
  • Flexible Design: Compact size allows for creative and efficient lighting designs.

Technical Specifications

The HPWT-DH02-H4000 typically has a forward voltage of around 2.8V to 3.5V, depending on the drive current. The typical forward current is around 350mA to 700mA. The luminous flux typically ranges from 200 to 300 lumens at the specified drive current. The viewing angle is typically 120 degrees. The thermal resistance is low, allowing for efficient heat dissipation. The operating temperature range is typically -40°C to +85°C. The LED is RoHS compliant and lead-free. The packaging is designed for surface mount soldering.

You May Also Be Interested in

Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Mingtek
Lowest to $1.3456
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess