EN
  • EN
  • DE

XF2H-4515-1LW

Part No XF2H-4515-1LW
Manufacturer Omron
Catalog FFC, FPC (FlatFlexible) Connectors
Description CONN FPC 45POS 0.50MM R/A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Omron Electronics Inc-EMC Div
Packaging Reel - TR
Status Obsolete(EOL)
Flat Flex Type FPC
Mounting Surface Mount, Right Angle
Connector/Contact Type Contacts, Top and Bottom
Number of Positions 45
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.079" (2.00mm)
Locking Feature Rotary Lock, Backlock
Cable End Type Straight
Contact Finish Tin Alloy
Housing Material Polyamide (PA6T), Nylon 6T
Actuator Material Liquid Crystal Polymer (LCP)
Voltage Rating 50V
Temperature Range - Operating -30°C to 85°C
Material Flammability Rating UL94 V-0
Current Rating 0.5A
Contact Finish Thickness 78.7μin (2.00μm)
Housing Color Natural
Actuator Color Black
Mating Cycles 20
Win Source Part Number 122074-XF2H-4515-1LW
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XF2H-4515-1LW CAD Model

Description

The Omron Electronics Inc-EMC Div FPC Connector is a surface mount, right-angle connector that comes in a reel - TR package.

  • Positions: 45
  • Pitch: 0.020 inches (0.50mm)
  • Termination: Solder
  • Contact Finish: Tin Alloy
  • Contact Finish Thickness: 78.7μin (2.00μm)
  • Voltage Rating: 50V
  • Current Rating: 0.5A
  • Height Above Board: 0.079 inches (2.00mm)
  • Flat Flex Type: FPC
  • Locking Feature: Rotary Lock and Backlock
  • Cable End Type: Straight
  • Housing Material: Polyamide (PA6T), Nylon 6T
  • Actuator Material: Liquid Crystal Polymer (LCP)
  • Material Flammability Rating: UL94 V-0
  • Housing Color: Natural
  • FFC, FCB Thickness: 0.30mm
  • Mating Cycles: 20
  • Status: Obsolete (EOL)
  • Popularity: Medium

You May Also Be Interested in

TE Connectivity
CONN FFC RCPT HSG 17POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 6POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 3POS 2.54
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 4POS 2.54
Lowest to $0.5956
Amphenol
CONN FFC/FPC RCPT HSG 24POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 20POS 1.27MM
Need more? Email Us
TE Connectivity
FFC&FPC Connectors 17P FFC RCPT
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 6POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 3POS 2.54MM
Lowest to $1.2917

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4657 $58.6280
100+ $1.2027 $120.2700
150+ $1.1651 $174.7650
205+ $1.1275 $231.1375
265+ $1.0900 $288.8500
355+ $0.9771 $346.8705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess