EN
  • EN
  • DE

SSP-3157WB2UP12

Part No SSP-3157WB2UP12
Manufacturer Lumex Opto/Components Inc.
Catalog LEDs - Lamp Replacements
Description LED 3157 REPLACEMENT GRN WTR CLR / LED Lamp Replacement Green (x 12) Wedge 12V 1.043" Dia x 1.772" H (26.50mm x 45.00mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Lamp Replacements
Mfr Lumex Opto/Components Inc.
Series Poly-Leds™
Product Status Obsolete
Can Replace Lamps 3157 LED
Dimension 1.043" Dia x 1.772" H (26.50mm x 45.00mm)
Wavelength 525nm
Voltage - Forward (Vf) (Typ) 12V
Base Type Wedge
Color Green (x 12)
Millicandela Rating 4000mcd, 12000mcd
Configuration 12 (5mm D)
Applications Incandescent Replacements, Indicator Lights
Other Names 441-1082
Standard Package 10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238027-SSP-3157WB2UP12
Ultra Librarian 3D Model Ultra Librarian SSP-3157WB2UP12 CAD Model

Description

The Lumex Opto/Components Inc. 1238027-SSP-3157WB2UP12 is a green LED lamp replacement component from Lumex Opto/Components Inc.

  • Type: Poly-Leds™ LED
  • Configuration: 12 configurations of 5mm D
  • Voltage: 12V
  • Millicandela Rating: 4000mcd and 12000mcd
  • Color: Green
  • Application: Incandescent replacements and indicator lights
  • Package: Bulk
  • Package Quantity: 10
  • Series: Poly-Leds™
  • Category: LEDs - Lamp Replacements
  • Dimension: 1.043 inches Dia x 1.772 inches H
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 8541.41.0000
  • Status: Obsolete
  • Lamp Replacement: Yes
  • LED Base Type: 3157

You May Also Be Interested in

Wamco, Inc
LED LAMP T3-1/4 BA9S WHT 28V AC/
Need more? Email Us
Visual Communications Company - VCC
LED LAMP T-1 3/4 BI-PIN
Need more? Email Us
Dialight
LED CLUSTER T3 1/4 RED 660NM 28V
Need more? Email Us
Dialight
28V MIN BAY CLUSTER YEL POL
Need more? Email Us
Visual Communications Company - VCC
LED LAMP T-1 3/4 BI-PIN 28V
Need more? Email Us
Dialight
BASEDLED T3 1/4 GREEN 28V POL
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 BAY GRN 130VAC/DC
Need more? Email Us
JKL Components Corp.
LED T-1.75 24V WEDGE RED
Need more? Email Us
JKL Components Corp.
LED T-3.25 12V WEDGE 25MA GREEN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess