EN
  • EN
  • DE

LE-0503-03G

Part No LE-0503-03G
Manufacturer JKL Components Corp.
Catalog LEDs - Lamp Replacements
Description LED T-3.25 12V WEDGE 25MA GREEN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Wavelength 525nm
Voltage - Forward (Vf) (Typ) 12V
Base Type Wedge
Color Green
Millicandela Rating 12600mcd
Configuration Single
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1567870-LE-0503-03G
Ultra Librarian 3D Model Ultra Librarian LE-0503-03G CAD Model

Description

N

You May Also Be Interested in

Lumex Opto/Components Inc.
LED 1156 REPLACEMENT 590NM YELLW / LED Lamp Replacement Yellow (x 11) Bayonet (BA15S) 12V 1.024" Dia x 1.811" H (26.00mm x 46.00mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED 1.28" 24L BA15 DBL 525NM PGN / LED Lamp Replacement Green (x 24) Bayonet (BA15D) 12V 1.333" Dia x 1.496" H (33.85mm x 38.00mm)
Need more? Email Us
Altech corporation
LED BULB BA9S 48 V RED
Need more? Email Us
Lumex Opto/Components Inc.
LED MINI WEDGE WHITE WATER CLEAR / LED Lamp Replacement White Wedge 12V 0.394" Dia x 1.181" H (10.00mm x 30.00mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED 3157 REPLACEMENT GRN WTR CLR / LED Lamp Replacement Green (x 12) Wedge 12V 1.043" Dia x 1.772" H (26.50mm x 45.00mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED HB POWER MODULE / LED Lamp Replacement White, Warm MR16 12V AC/DC 1.969" Dia x 1.689" H (50.00mm x 42.90mm)
Need more? Email Us
Lumex Opto/Components Inc.
T5MM NEOWDG LED 660NM ALGAAS RED / LED Lamp Replacement Red Wedge 1.7V 0.193" Dia x 0.742" L (4.90mm x 18.85mm)
Need more? Email Us
Altech corporation
LED BULB BA9S 24 V BLUE
Need more? Email Us
Lumex Opto/Components Inc.
LED REPL 12LED RND 525NM GREEN / LED Lamp Replacement Green (x 11) Screw (E27) 110V
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess