EN
  • EN
  • DE

SML-LXL1210SRYC-TR

Part No SML-LXL1210SRYC-TR
Manufacturer Lumex Opto/Components Inc.
Catalog LED Indication - Discrete
Description LED RED/YELLOW CLEAR 1210 SMD / Red, Yellow LED Indication - Discrete 1.7V Red, 2.1V Yellow 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Lumex Opto/Components Inc.
Package Tape & Reel (TR)
Color Red, Yellow
Configuration Independent
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 50mcd Red, 10mcd Yellow
Lens Style Rectangle with Flat Top
Lens Size 1.80mm x 2.50mm
Voltage - Forward (Vf) (Typ) 1.7V Red, 2.1V Yellow
Current - Test 20mA Red, 20mA Yellow
Viewing Angle 60°
Mounting SMD (SMT)
Wavelength - Peak 660nm Red, 585nm Yellow
Package / Case 4-SMD, No Lead
Supplier Device Package 1210
Dimension 3.00mm L x 2.50mm W
Height (Max) 1.50mm
Base Product Number SML-LXL1210
Other Names SML-LXL1210SRYCTR,SML-LXL1210SRYCTRR
Standard Package 2,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241752-SML-LXL1210SRYC-TR
Ultra Librarian 3D Model Ultra Librarian SML-LXL1210SRYC-TR CAD Model

Description

The SML-LXL1210SRYC-TR is an optoelectronic LED indication component from Lumex Opto/Components Inc.

  • Manufacturer: Lumex Opto/Components Inc.
  • Product Name: SML-LXL1210SRYC-TR
  • Package: Tape and Reel (TR)
  • Package/Case: 4-SMD, No Lead
  • Lens Transparency: Clear
  • Lens Style: Rectangle with a Flat Top
  • Viewing Angle: 60 degrees
  • Lens Size: 1.80mm x 2.50mm
  • Millicandela Rating: 50mcd (Red), 10mcd (Yellow)
  • Voltage-Forward (Vf): 1.7V (Red), 2.1V (Yellow)
  • Current-Test: 20mA (Both Colors)
  • Wavelength Peak: 660nm (Red), 585nm (Yellow)
  • Application: Optoelectronics, LED Indication-Discrete

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
SMT package 0805
Lowest to $0.0875
Dialight
Light Pipe Selector Guide Optopipe® Lightpipes
Lowest to $0.8967
Everlight Electronics Co Ltd
Chip LED (1.1 mm Height)
Lowest to $0.0647
Chicago Miniature Lamp,inc
SMT LEDs 1206 Package Size
Lowest to $0.6814
Panasonic
Hight Bright Surface Mounting Chip LED
Lowest to $6.8330
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Lowest to $1.0404
Rohm Semiconductor
2-color type LED
Lowest to $0.4539
Dialight
Light Pipe Selector Guide Optopipe® Lightpipes
Need more? Email Us
Panasonic
Ultra Hight Bright Surface Mounting Chip
Lowest to $0.0658

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess