EN
  • EN
  • DE

SML-LX2530SRELC-TR

Part No SML-LX2530SRELC-TR
Manufacturer Lumex Opto/Components Inc.
Catalog LED Indication - Discrete
Description LED RED CLEAR 4SMD / Red LED Indication - Discrete 1.2V 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Lumex Opto/Components Inc.
Package Tape & Reel (TR)
Color Red
Configuration Independent
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 75mcd
Lens Style Rectangle with Flat Top
Lens Size 2.50mm x 2.00mm
Voltage - Forward (Vf) (Typ) 1.2V
Current - Test 20mA
Viewing Angle 120°
Mounting SMD (SMT)
Wavelength - Peak 660nm
Package / Case 4-SMD, No Lead
Supplier Device Package 4-SMD
Dimension 3.00mm L x 2.50mm W
Height (Max) 1.10mm
Base Product Number SML-LX2530
Standard Package 2,000
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241748-SML-LX2530SRELC-TR
Ultra Librarian 3D Model Ultra Librarian SML-LX2530SRELC-TR CAD Model

Description

The SML-LX2530SRELC-TR is a red LED discrete from Lumex Opto/Components Inc.

  • Manufacturer: Lumex Opto/Components Inc.
  • Product Name: SML-LX2530SRELC-TR
  • LED Color: Red
  • Millicandela Rating: 75mcd
  • Viewing Angle: 120 degrees
  • Wavelength @ Peak: 660nm
  • Voltage Rating: 1.2V
  • Package: Tape and Reel
  • Mounting Type: SMD
  • Lens Color: Colorless
  • Lens Transparency: Clear
  • Lens Style: Rectangle with a Flat Top
  • Lens Size: 2.50mm x 2.00mm
  • ECCN: EAR99
  • REACH: Unaffected
  • Dimension: 3.00mm L x 2.50mm W

You May Also Be Interested in

Panasonic
Ultra Hight Bright Surface Mounting Chip
Lowest to $0.0658
Lite-On Inc.
Property of Lite-On Only
Lowest to $0.0219
Dialight
Light Pipe Selector Guide Optopipe® Lightpipes
Lowest to $0.8967
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Need more? Email Us
Everlight Electronics Co Ltd
Chip LED with Bi-Color (Multi-Color)
Need more? Email Us
Dialight
Micro LED SMD LED '598 SERIES' 1208 PACKAGE (3.2mm X 1.5mm X 1.0mm) Single Color Right Angle
Need more? Email Us
Kingbright
Lowest to $0.0982
Chicago Miniature Lamp,inc
SMT LEDs 1206 Package Size
Lowest to $0.6814
Rohm Semiconductor
2-color type LED
Lowest to $0.4539

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess