EN
  • EN
  • DE

LPF-C011304S

Part No LPF-C011304S
Manufacturer Lumex Opto/Components Inc.
Catalog Optics - LEDs - Light Pipes
Description LIGHT PIPE 2.8MM SGL RA POS SMD / LED Light Pipe Rectangular Right Angle Clear Rigid Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lumex Opto/Components Inc.
Series TransBrite
Color Clear
Configuration Single
Type Rigid
Mounting Board Mount, Press Fit, Right Angle
Lens Style Round with Flat Top
Lens Size 2.8mm
Win Source Part Number 780028-LPF-C011304S
Popularity Medium
Supply and Demand Status Limited
Family Name LPF-C011304S
Introduction Date August 14, 2002
Country of Origin China
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian LPF-C011304S CAD Model

Description

The Lumex Opto/Components Inc. LPF-C011304S is a TransBrite series electronic component from Lumex Opto/Components Inc..

  • Series: TransBrite
  • Type: Clear Rigid
  • Configuration: Single
  • Lens Style: Round with Flat Top
  • Lens Size: 2.8mm
  • Mounting: Board Mount, Press Fit, Right Angle
  • EOL Date: 2027

You May Also Be Interested in

Rohm Semiconductor
Led, Red, 100Mcd, 630Nm Rohs Compliant: Yes
Lowest to $0.0895
Visual Communications Company - VCC
LIGHT PIPE ROUND 4MM CLEAR / LED Light Pipe Round Vertical Clear Rigid
Need more? Email Us
Rohm Semiconductor
LED Uni-Color Yellow Green 570nm Chip LED 2-Pin SMD T/R
Need more? Email Us
Bivar Inc.
LED RED CLEAR 0402 SMD / Red 631nm LED Indication - Discrete 2.1V 0402 (1005 Metric)
Need more? Email Us
Bivar Inc.
LED AMBER CLEAR 1206 SMD / Amber 607nm LED Indication - Discrete 2V 1206 (3216 Metric)
Need more? Email Us
Rohm Semiconductor
LED RED DIFFUSED T/H / Red LED Indication - Discrete 2.1V Radial
Need more? Email Us
Visual Communications Company - VCC
LENS GREEN FRESNEL RING SNAP IN / Lens Cap Green Fresnel Ring Panel Mount, Snap-In
Need more? Email Us
Rohm Semiconductor
LED ORANGE CLEAR 2PLCC SMD / Orange 605nm LED Indication - Discrete 1.9V 2-PLCC
Lowest to $0.5186
Rohm Semiconductor
LED GRN/YELLOW DIFFUSED 1315 SMD / Green, Yellow 572nm Green, 590nm Yellow LED Indication - Discrete 2.2V Green, 2.2V Yellow 0605 (1513 Metric)
Lowest to $0.6358

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess