EN
  • EN
  • DE
  • IT

SM0402RC

Part No SM0402RC
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED RED CLEAR 0402 SMD  /  Red 631nm LED Indication - Discrete 2.1V 0402 (1005 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Bivar Inc.
Package Tape & Reel
Color Red
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 90mcd
Lens Style Rectangle with Flat Top
Lens Size 0.50mm x 1.00mm
Voltage - Forward (Vf) (Typ) 2.1V
Current - Test 20mA
Viewing Angle 130°
Mounting SMD (SMT)
Wavelength - Dominant 631nm
Wavelength - Peak 645nm
Package / Case 0402 (1005 Metric)
Supplier Device Package 0402
Dimension 1.00mm L x 0.50mm W
Height (Max) 0.71mm
Base Product Number SM0402
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Other Names 492-2208-6,492-2208-1,492-2208-2
Standard Package 5,000
Win Source Part Number 1093953-SM0402RC
Ultra Librarian 3D Model Ultra Librarian SM0402RC CAD Model

Description

The SM0402 series from Bivar Inc. is a LED indication - discrete type of electronic component with a rectangle flat top lens style and a 0.50mm x 1.00mm lens size.

  • Series: SM0402
  • Type: LED indication - discrete
  • Lens Style: Rectangle flat top
  • Lens Size: 0.50mm x 1.00mm
  • Color: Red
  • Millicandela Rating: 90mcd
  • Package: Tape and reel
  • Standard Package: 5,000
  • Mounting: SMD (SMT)
  • Viewing Angle: 130 degrees
  • Voltage-Forward (Vf): 2.1V
  • Current-Test: 20mA
  • Wavelength-Dominant: 631nm
  • Wavelength-Peak: 645nm
  • Alternative Part Numbers: 492-2208-6, 492-2208-1, and 492-2208-2
  • MSL Level: 4 (72 Hours)
  • HTSUS: 8541.41.0000

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Q65111A3964 ams OSRAM Single Color LEDs GREEN SMD LED CHIP LED 0603 datasheet, inventory, & pricing.
Need more? Email Us
Lianyungang Meihua Electronics Technology Co., Ltd.
Red 632nm LED Indication - Discrete 2.2V Through Hole,D=5mm
Lowest to $0.0464
Taiwan Tongjia Optoelectronics Technology Co., Ltd.
Green 571nm LED Indication - Discrete 1.8V~2.6V Through Hole,P=2.54mm
Lowest to $0.1703
OSRAM Opto Semiconductors Inc.
LY R976-Z ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Need more? Email Us
Kingbright
White LED Indication - Discrete SIP-3-2.54mm
Lowest to $0.2183
Everlight Electronics Co Ltd
1.7V~2.4V 575nm 100° Yellow Green SMD,1.6x0.8mm LED Indication - Discrete RoHS
Lowest to $0.0583
Shenzhen Yongyutai Electronics Co., Ltd.
Red 645nm LED Indication - Discrete 1.8V~2.4V 0805
Lowest to $0.0061
Everlight Electronics Co Ltd
Yellow 591nm LED Indication - Discrete 0603
Lowest to $0.0175
Kingbright
20mA 3.3V~4.1V 110° Emerald Green 0602 LED Indication - Discrete RoHS
Lowest to $0.3285

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess