EN
  • EN
  • DE

1455LPLY-10

Part No 1455LPLY-10
Manufacturer Hammond Manufacturing
Catalog Box Components
Description BEZEL SOLID PLAS YELLOW 10/PACK / Yellow Plastic Solid Bezel For 1455L Enclosures
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series 1455
Type Bezel
For Use With/Related Products 1455L Series
Dimension 4.178" L x 1.324" W x 0.354" H (106.12mm x 33.63mm x 8.99mm)
Color Yellow
Material Plastic, ABS
Win Source Part Number 777828-1455LPLY-10
Popularity Medium
Supply and Demand Status Limited
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian 1455LPLY-10 CAD Model

Description

The Hammond Manufacturing 777828-1455LPLY-10 is a yellow bezel designed for use with 1455L series.

  • Series Compatibility: 1455L
  • Material: Plastic ABS
  • Dimensions: 4.178" L x 1.324" W x 0.354" H (106.12mm x 33.63mm x 8.99mm)
  • Estimated EOL Date: 2029
  • Supply/Demand: Limited

You May Also Be Interested in

Bud Industries
PLATE ALUMINUM BOTTOM 6" X 17"
Need more? Email Us
Hammond Manufacturing
BEZEL OPEN PLASTIC RED 10/PACK / Red Plastic Open Bezels For 1455N Enclosures- 10/Pack
Lowest to $14.1496
Hammond Manufacturing
BEZEL SOLID PLASTIC BLK 10/PACK / Closed Bezels Plastic End Caps
Need more? Email Us
Hammond Manufacturing
BEZEL SOLID PLAS YELLOW 10/PACK / Yellow Plastic Solid Bezel For 1455L Enclosures
Lowest to $25.8794
Hammond Manufacturing
BEZEL OPEN PLASTIC RED 10/PACK / Open Bezels For Use W/ Metal End Plate Enclosures
Need more? Email Us
Hammond Manufacturing
BEZEL SOLID PLAS YELLOW 10/PACK / Closed Bezels Plastic End Caps
Need more? Email Us
Phoenix Contact
HOUSING ZINC GRAY 4.57\
Need more? Email Us
Hammond Manufacturing
PANEL STEEL 14.2X10.2" WHT / Inner Panel, Mild Steel, White, Galvanized, 10.2 In Length, 14.2 In Width
Lowest to $32.5308
Phoenix Contact
HOUSING TERMINAL BLOCK AND COVER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.8794 $77.6382
6+ $21.2344 $127.4064
9+ $20.5709 $185.1381
12+ $19.9073 $238.8876
16+ $19.2437 $307.8992
21+ $17.2529 $362.3109
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess