EN
  • EN
  • DE

1455PBTBU-10

Part No 1455PBTBU-10
Manufacturer Hammond Manufacturing
Catalog Box Components
Description BEZEL OPEN PLASTIC BLUE 10/PACK / Translucent Blue Plastic Open Bezels For 1455P Enclosures
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series 1455
Type Bezel
For Use With/Related Products 1455P Series
Dimension 5.079" L x 1.344" W x 0.413" H (129.01mm x 34.14mm x 10.49mm)
Color Translucent - Blue
Material Plastic, Polycarbonate
Win Source Part Number 777833-1455PBTBU-10
Popularity Medium
Supply and Demand Status Balance
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian 1455PBTBU-10 CAD Model

Description

The 1455PBTBU-10 bezel from Hammond Manufacturing is a part of the 1455 series. It is made of plastic and polycarbonate material and comes in a translucent blue color.

  • Dimensions: 5.079" L x 1.344" W x 0.413" H (129.01mm x 34.14mm x 10.49mm)
  • Suitable For: 1455P series products
  • Series Popularity: Medium (28 pct.)
  • Supply and Demand: Balanced
  • Estimated EOL Date: 2029
  • Category: Boxes, enclosures, and racks

You May Also Be Interested in

Hammond Manufacturing
PANEL INTERNAL 2MM ZINC PLATED / Hardware - Formed Inner Panel For R100, R101, And R102 Series Enclosure
Need more? Email Us
Hammond Manufacturing
BEZEL OPEN PLAS YELLOW 2/PACK / Yellow Plastic Open Bezels For 1455Q Enclosures- 2/Pack
Lowest to $6.1250
Hammond Manufacturing
BEZEL OPEN PLASTIC RED 10/PACK / Open Bezels For Use W/ Metal End Plate Enclosures
Need more? Email Us
Hammond Manufacturing
BEZEL SOLID PLASTIC BLUE 2/PACK / Translucent Blue Plastic End Panels For 1455C Enclosures
Need more? Email Us
Hammond Manufacturing
BEZEL SOLID PLASTIC RED 10/PACK / Closed Bezels Plastic End Caps
Need more? Email Us
Hammond Manufacturing
BEZEL SOLID PLAS YELLOW 10/PACK / Yellow Plastic Solid Bezel For 1455L Enclosures
Lowest to $25.8794
Hammond Manufacturing
BEZEL SOLID PLASTIC RED 2/PACK / Closed Bezels Plastic End Caps
Lowest to $13.5374
Hammond Manufacturing
PANEL STEEL 14.2X10.2" WHT / Inner Panel, Mild Steel, White, Galvanized, 10.2 In Length, 14.2 In Width
Lowest to $32.5308
Hammond Manufacturing
BEZEL SOLID PLASTIC BLUE 10/PACK / Closed Bezels Plastic End Caps
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess