EN
  • EN
  • DE

ADZS-HPUSB-ICE

Part No ADZS-HPUSB-ICE
Manufacturer Analog Devices Inc.
Catalog In - Circuit Programmers, Emulators, and Debuggers
Description TOOL EMULATOR USB HP CROSSCORE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers
Mfr Analog Devices Inc.
Package Box
Product Status Active
Type Emulator (In-Circuit/In-System)
For Use With/Related Products DSP
Contents Board(s)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8543.70.9860
Win Source Part Number 560096-ADZS-HPUSB-ICE
Ultra Librarian 3D Model Ultra Librarian ADZS-HPUSB-ICE CAD Model

Description

The ADZS-HPUSB-ICE is a sophisticated emulator tool from Analog Devices Inc., designed to streamline the development process for engineers working with embedded systems. This USB-based emulator provides a robust and user-friendly interface for debugging and programming applications that utilize Analog Devices processors.

ADZS-HPUSB-ICE Emulator

Key Features

  • High-speed USB 2.0 interface for quick and efficient communication
  • Supports a wide range of Analog Devices processors
  • Seamless integration with CrossCore Embedded Studio and VisualDSP++ development environments
  • Real-time, non-intrusive emulation for comprehensive debugging
  • Advanced hardware breakpoint capabilities
  • Easy to install and operate, requiring minimal setup

Performance and Compatibility

The ADZS-HPUSB-ICE emulator is designed to offer high-speed data exchange, ensuring that developers can program and debug their applications efficiently. The emulator is compatible with a broad array of Analog Devices DSPs and microcontrollers, making it an extremely versatile tool for a wide range of development projects. It supports the latest CrossCore Embedded Studio (CCES) as well as legacy tools like VisualDSP++, allowing for a smooth transition for projects of any scale.

Enhanced Debugging

With its real-time emulation capabilities, the ADZS-HPUSB-ICE allows developers to observe and control the execution of their code without interrupting the processor's operation. This is crucial for debugging real-time systems where halting the processor can lead to missed bugs. The emulator's advanced breakpoint features further aid in isolating and resolving complex issues efficiently.

Easy Setup and Operation

Designed with the user in mind, the ADZS-HPUSB-ICE is straightforward to set up, ensuring that developers can focus on their work without worrying about cumbersome installation processes. The intuitive interface and comprehensive documentation further contribute to a hassle-free user experience.

Whether you're developing for industrial control, communications, automotive systems, or consumer electronics, the ADZS-HPUSB-ICE from Analog Devices Inc. is a powerful asset for any embedded systems engineer looking to enhance their development workflow.

You May Also Be Interested in

Seiko Epson Corporation
EVAL BOARD FOR S1C63
Need more? Email Us
M5Stack Technology Co., Ltd.
ESP32 DOWNLOADER KIT
Need more? Email Us
NXP / Nexperia
MULTILINK P&E POWERPC NEXUS USB
Need more? Email Us
Microchip Technology
MPLAB ICD 5
Need more? Email Us
Infineon Technologies
KIT PSOC MINIPROG3 PROGRAM DEBUG
Need more? Email Us
Analog Devices Inc.
TOOL EMULATOR USB HP CROSSCORE
Lowest to $3,589.5523
Microchip Technology
PROGRAMMER MCU PICKIT4 / PIC Micro? MCU MPLAB? Debugger, Programmer (In-Circuit/In-System)
Lowest to $684.2106
Renesas Electronics America
V850ES KG1 IECUBE 100 QFP S-TYPE
Need more? Email Us
Microchip Technology
HARDWARE PROGRAMMER SOC/FPGA
Lowest to $472.7273

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $3,589.5523 $3,589.5523
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess