EN
  • EN
  • DE

1455RPLTRD

Part No 1455RPLTRD
Manufacturer Hammond Manufacturing
Catalog Box Components
Description BEZEL SOLID PLASTIC RED 2/PACK / Closed Bezel, Polycarbonate, Translucent Red
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series 1455
Type Bezel
For Use With/Related Products 1455R Series
Dimension 6.673" L x 1.363" W x 0.453" H (169.49mm x 34.62mm x 11.51mm)
Color Translucent - Red
Material Plastic, Polycarbonate
Win Source Part Number 777842-1455RPLTRD
Popularity Medium
Supply and Demand Status Limited
Family Name 1455
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian 1455RPLTRD CAD Model

Description

The Hammond Manufacturing 1455 series bezel is a high-quality enclosure designed to fit the 1455R series of electronic products. The bezel is made of translucent red plastic and polycarbonate material, which ensures durability and longevity.

  • Series: 1455
  • Materials: Translucent red plastic, polycarbonate
  • Length: 6.673 inches
  • Width: 1.363 inches
  • Height: 0.453 inches
  • Suitable For: Boxes, enclosures, and racks
  • Estimated EOL Date: 2029
  • Popularity: Medium

You May Also Be Interested in

ON Semiconductor
Lowest to $0.4897
Bud Industries
CHASS BOT PLATE ALUM 15 X 17 NAT / Metal, Aluminum Plate 16.812" L x 14.812" W x 0.156" H (427.02mm x 375.22mm x 3.96mm) Natural
Need more? Email Us
Phoenix Contact
SIDE ELEMENT 5 MM WIDE LEFT SIDE
Lowest to $0.9991
Hammond Manufacturing
PANEL STEEL 14.2X10.2" WHT / Inner Panel, Mild Steel, White, Galvanized, 10.2 In Length, 14.2 In Width
Lowest to $32.5308
Hammond Manufacturing
PANEL INNER 10.25X8.25" GREY / Steel White Panel, 260mm Product Length, 210mm Product Depth
Need more? Email Us
Weidmuller
CH20M AD SHL 5.00/04 BK
Lowest to $8.1612
Phoenix Contact
COVER CAPS UNOCCUPIED TERM PNTS
Lowest to $0.9720
Weidmuller
END PLATE 17MM WIDE ORANGE
Need more? Email Us
Hammond Manufacturing
PANEL STEEL SWING 30X20" WHT / Swing Panel, Steel, White, 17.79In Length, 27.75In Depth, 0.62In Height
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess