EN
  • EN
  • DE

ADT7320UCPZ-R2

Part No ADT7320UCPZ-R2
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DGTL -40C-150C 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 25 Weeks
Features Temperature Sensor Digital, Local -40°C ~ 150°C 15 b 16-LFCSP-WQ (4x4)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package 16-WQFN Exposed Pad, CSP
Case / Package 16-LFCSP-WQ (4x4)
Family Name ADT7320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADT7320UCPZ-R2DKR, ADT7320UCPZR2, ADT7320UCPZ-R2TR, ADT7320UCPZ-R2CT
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860519-ADT7320UCPZ-R2
Ultra Librarian 3D Model Ultra Librarian ADT7320UCPZ-R2 CAD Model

Description

ADT7320UCPZ-R2: High-Accuracy Digital Temperature Sensor

The ADT7320UCPZ-R2 is a high-performance digital temperature sensor from Analog Devices Inc., renowned for its precision and reliability in temperature measurement. This sensor is an ideal solution for a wide range of applications including medical instrumentation, environmental controls, and industrial automation.

Key Features

  • High Accuracy: The ADT7320UCPZ-R2 offers outstanding accuracy levels, typically ±0.25°C within the -40°C to +105°C range and ±0.5°C within the -40°C to +125°C range, ensuring precise temperature readings for critical applications.
  • Resolution: With a 16-bit resolution, the sensor provides fine granularity in temperature readings, allowing for detailed temperature monitoring and control.
  • SPI Interface: The sensor includes a serial peripheral interface (SPI) which facilitates easy integration into existing systems and provides a straightforward communication protocol for microcontrollers and microprocessors.
  • Wide Operating Temperature Range: The ADT7320UCPZ-R2 operates effectively across a broad temperature range from -40°C to +150°C, making it versatile for various environments and conditions.
  • Low Power Consumption: Designed for energy efficiency, it is suitable for battery-powered devices and applications where power conservation is critical.
  • Programmable Temperature Limits: Users can set high and low temperature limits, enabling the sensor to trigger an alarm or interrupt when the system exceeds specified thresholds.
  • Fast First Temperature Conversion on Power-Up: This feature allows for rapid system start-up and quicker response to temperature changes, enhancing overall system performance.

Applications

  • Environmental Control Systems
  • Medical and Healthcare Equipment
  • Industrial Automation and Process Control
  • Data Center Monitoring
  • High-Performance Computing Systems

The ADT7320UCPZ-R2 comes in a compact LFCSP (Lead Frame Chip Scale Package) that is both space-saving and suitable for automated assembly processes, further simplifying product design and manufacturing. With its combination of accuracy, resolution, and low power consumption, the ADT7320UCPZ-R2 from Analog Devices Inc. is a top-tier choice for designers and engineers looking to incorporate reliable temperature sensing into their projects.

You May Also Be Interested in

Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6463 $58.2315
11+ $9.5559 $105.1149
17+ $9.2573 $157.3741
23+ $8.9587 $206.0501
29+ $8.6601 $251.1429
39+ $7.7642 $302.8038
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess