EN
  • EN
  • DE

1455QBY

Part No 1455QBY
Manufacturer Hammond Manufacturing
Catalog Box Components
Description BEZEL OPEN PLAS YELLOW 2/PACK / Yellow Plastic Open Bezels For 1455Q Enclosures- 2/Pack
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series 1455
Type Bezel
For Use With/Related Products 1455Q Series
Dimension 5.079" L x 2.170" W x 0.413" H (129.01mm x 55.12mm x 10.49mm)
Color Yellow
Material Plastic, ABS
Win Source Part Number 777836-1455QBY
Popularity Medium
Supply and Demand Status Limited
Family Name 1455
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian 1455QBY CAD Model

Description

The Hammond Manufacturing 1455QBY series yellow bezel is designed for use with the 1455Q series enclosures. It is made of plastic and ABS materials and has a dimension of 5.079 inches (129.01mm) in length, 2.170 inches (55.12mm) in width, and 0.413 inches (10.49mm) in height.

  • Materials: Plastic, ABS
  • Length: 5.079 inches (129.01mm)
  • Width: 2.170 inches (55.12mm)
  • Height: 0.413 inches (10.49mm)
  • Suitable For: Electronic applications

You May Also Be Interested in

Phoenix Contact
HOUSING ZINC GRAY 4.57\
Need more? Email Us
Hammond Manufacturing
BEZEL SOLID PLASTIC RED 2/PACK / Closed Bezel, Polycarbonate, Translucent Red
Need more? Email Us
Hammond Manufacturing
BEZEL SOLID PLASTIC RED 10/PACK / Red Plastic Closed Bezels For 1455C Enclosures - 10/Pack
Need more? Email Us
Hammond Manufacturing
PB SERIES INNER PANEL
Need more? Email Us
Hammond Manufacturing
BEZEL SOLID PLASTIC BLUE 10/PACK / Closed Bezels Plastic End Caps
Need more? Email Us
Bud Industries
PLATE ALUMINUM BOTTOM 6" X 17"
Need more? Email Us
Hammond Manufacturing
BEZEL SOLID PLASTIC RED 10/PACK / Closed Bezels Plastic End Caps
Need more? Email Us
Phoenix Contact
TERM HOUSING
Need more? Email Us
Hammond Manufacturing
BEZEL SOLID PLASTIC RED 10/PACK / Closed Bezels Plastic End Caps
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1250 $61.2500
23+ $5.0256 $115.5888
36+ $4.8687 $175.2732
50+ $4.7116 $235.5800
64+ $4.5546 $291.4944
85+ $4.0834 $347.0890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess