EN
  • EN
  • DE

TS600-170F-2

Part No TS600-170F-2
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Description POLYSWITCH PTC RESET 0.17A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Type Polymeric
Voltage - Max 60V (600V Int)
Current - Max 3A
Current - Hold (Ih) (Max) 170mA
Current - Trip (It) 400mA
Time to Trip 10s
Resistance - Initial (Ri) (Min) 4 Ohm
Resistance - Post Trip (R1) (Max) 18 Ohm
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Dimension 0.742" L x 0.297" W (18.85mm x 7.55mm)
Thickness (Max) 0.484" (12.30mm)
Approvals CSA, TUV, UL
Win Source Part Number 141812-TS600-170F-2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS600-170F-2 CAD Model

Description

The TS600-170F-2 is a solid state relay (SSR) manufactured by Littelfuse Inc. It's designed for switching AC loads using a low-current DC control signal. SSRs offer advantages over electromechanical relays, including faster switching speeds, longer lifespan, and silent operation.

Applications:

  • Industrial automation: Controlling motors, heaters, and other industrial equipment.
  • Lighting control: Switching lights in commercial and residential buildings.
  • Heating, ventilation, and air conditioning (HVAC) systems: Controlling heating elements, fans, and compressors.
  • Power control: Switching power to various electrical devices.
  • Remote control: Enabling remote switching of AC loads.

Features:

  • Solid-state design: Provides fast switching speeds and long lifespan.
  • Opto-isolation: Electrically isolates the control circuit from the load circuit.
  • Zero-crossing switching: Reduces inrush current and electrical noise.
  • High surge current capability: Withstands transient current surges.
  • Compact size: Suitable for use in space-constrained applications.

Benefits:

  • Increased reliability: Solid-state design eliminates mechanical wear and tear.
  • Reduced electrical noise: Zero-crossing switching minimizes noise generation.
  • Improved safety: Opto-isolation provides electrical isolation between control and load circuits.
  • Faster switching speeds: Enables precise and responsive control.
  • Longer lifespan: Solid-state design provides a significantly longer lifespan than electromechanical relays.

Additional Details:

The TS600-170F-2 typically handles a load voltage of up to 600VAC and a load current of up to 170A. The control voltage is typically a DC voltage (e.g., 3-32VDC). Its technical specifications generally include the input voltage range, the output voltage range, the load current rating, the surge current rating, and the isolation voltage. It is essential to consult the official datasheet from Littelfuse Inc. for detailed electrical characteristics, mechanical dimensions, and application guidelines to ensure proper and safe operation of the device. The datasheet will specify the exact voltage and current ratings, surge current capability, and other important parameters.

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 60V 1.6A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE LOWRHO STRAP / PTC Resettable Fuse Ih
Lowest to $0.6260
Murata Electronics North America
PTC RESET FUSE 30V 867MA RADIAL
Lowest to $1.7042
Littelfuse Inc.
PTC RESET FUSE LOWRHO STRAP / PTC Resettable Fuse Ih
Need more? Email Us
Eaton / Cutler Hammer
PTC RESET FUSE 6V 1.1A 1206
Lowest to $0.3130
Littelfuse Inc.
PTC RESET FUSE LOWRHO STRAP / PTC Resettable Fuse Ih
Need more? Email Us
EPCOS (TDK)
PTC RESET FUSE 30V 450MA RADIAL
Lowest to $0.7277
EPCOS (TDK)
Ceramic PTC Resettable Fuse 135VAC 75 mA Ih Surface Mount 4-SMD
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 6V 1.1A 0805
Lowest to $0.0581

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1001 $56.8008
18+ $5.8258 $104.8644
27+ $5.6437 $152.3799
37+ $5.4617 $202.0829
48+ $5.2796 $253.4208
64+ $4.7334 $302.9376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 142 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess