EN
  • EN
  • DE

SK006VTP

Part No SK006VTP
Manufacturer Littelfuse Inc.
Catalog SCRs - Single
Description SCR NON-SENS 1000V 6A TO-251 / Thyristor SCR 1KV 100A 3-Pin(3+Tab) TO-251 Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Littelfuse Inc.
Packaging Tube
Voltage - Off State 1000V
Voltage - Gate Trigger (Vgt) (Maximum) 1.5V
Current - Gate Trigger (Igt) (Maximum) 15mA
Voltage - On State (Vtm) (Maximum) 1.6V
Current - On State (It (AV)) (Maximum) 3.8A
Current - On State (It (RMS)) (Maximum) 6A
Current - Hold (Ih) (Maximum) 30mA
Current - Off State (Maximum) 20μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 83A, 100A
SCR Type Standard Recovery
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-251-3 Short Leads, IPak, TO-251AA
Manufacturer Package TO-251 (V-Pak/I-Pak)
Win Source Part Number 794441-SK006VTP
Popularity Medium
Supply and Demand Status Limited
Family Name SK006V
Introduction Date September 08, 2004
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SK006VTP CAD Model

Description

The SK006VTP is a SIDACtor® solid-state protection device from Littelfuse, designed to protect telecommunications equipment from damaging voltage surges. It's specifically engineered to provide robust overvoltage protection for SLIC (Subscriber Line Interface Circuit) applications, ensuring the reliable operation of telephone lines and related equipment.

Applications:

  • Telephone Line Protection: Used to protect SLIC interfaces in telephone central office equipment, PBXs (Private Branch Exchanges), and customer premises equipment (CPE).
  • Data Line Protection: Employed in modems, fax machines, and other data communication devices connected to telephone lines.
  • Analog Interface Protection: Protects analog interfaces from voltage transients caused by lightning strikes, power line surges, and electrostatic discharge (ESD).
  • Telecom Equipment: Integrated into various telecom devices to enhance their reliability and longevity.

Features:

  • Breakdown Voltage: Features a breakdown voltage of 6V, allowing it to clamp overvoltages and protect sensitive circuitry.
  • Low On-State Voltage: Exhibits a low on-state voltage, minimizing power dissipation during normal operation.
  • High Surge Capability: Capable of withstanding high surge currents, providing robust protection against lightning and power line disturbances.
  • Solid-State Construction: Solid-state design ensures reliable and long-lasting performance.
  • Bidirectional Protection: Provides bidirectional protection, safeguarding equipment from both positive and negative voltage surges.
  • Surface Mount Package: Available in a compact surface mount package for easy integration into circuit boards.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) directive, making it environmentally friendly.

Benefits:

  • Enhanced Equipment Reliability: Protects sensitive telecommunications equipment from voltage surges, increasing its reliability and lifespan.
  • Reduced Downtime: Prevents damage to equipment caused by overvoltages, minimizing downtime and maintenance costs.
  • Compliance with Standards: Helps equipment meet regulatory standards for surge protection.
  • Easy Integration: Compact surface mount package simplifies integration into circuit boards.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting telecommunications equipment from overvoltage events.

Additional Details:

The SK006VTP typically has a holding current in the milliamp range and a surge current capability specified according to industry standards like ITU-T K.20, K.21, and K.45. The device is designed to operate over a wide temperature range. It is crucial to consult the datasheet for specific surge current ratings and application guidelines to ensure proper implementation and optimal protection.

You May Also Be Interested in

ON Semiconductor
SCR 30V 800MA TO92-3
Lowest to $0.3361
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
STMicroelectronics
SCR 1KV 50A RD91
Lowest to $6.7593
Vishay
SCR 800V 16A D2PAK
Lowest to $17.6807
Littelfuse Inc.
SCR 400V 4A TO225AA
Lowest to $0.3726
WeEn Semiconductors
SCR 800V 25A TO220F
Need more? Email Us
Renesas Electronics America
THYRISTOR, P-GATE, 2A, 400V / SCR
Need more? Email Us
Vishay
SCR 1.2KV 16A TO220AB FP
Lowest to $47.2511
Littelfuse Inc.
SCR 800V 12A TO220AB
Lowest to $1.0792

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess