EN
  • EN
  • DE

UC285TD-1

Part No UC285TD-1
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description FAST TRANSIENT REPONSE 5-A LOW-DROPOUT REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1275820-UC285TD-1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC285TD-1 CAD Model

Description

The UC285TD-1 from Texas Instruments is a highly efficient, low dropout (LDO) positive voltage regulator designed to deliver a fixed output voltage with a high level of accuracy. This regulator is capable of providing up to 5A of continuous output current with a dropout voltage typically less than 1.5V at full load, making it an ideal choice for high-performance applications where power efficiency is critical.

The UC285TD-1 is part of the UC285 series, which is known for its low quiescent current, contributing to the enhancement of the overall system efficiency. This regulator is optimized for fast transient response, ensuring stable output voltage during rapid load changes. The fixed output voltage version simplifies the design by eliminating the need for external resistors to set the voltage, thereby reducing the bill of materials and saving board space.

Featuring built-in protection mechanisms, the UC285TD-1 is equipped with over-current protection and thermal shutdown to safeguard the device and the system under extreme conditions. The over-current protection is designed to limit the output current to a safe level by reducing the output voltage, while the thermal shutdown feature turns off the regulator if the junction temperature exceeds the preset threshold, thereby preventing thermal runaway.

The UC285TD-1 is available in a TO-220 package, which is known for its robustness and excellent thermal performance. This makes it suitable for a wide range of applications, including but not limited to, computer peripherals, automotive electronics, and industrial control systems. Its ease of use, combined with its high performance and reliability, makes the UC285TD-1 from Texas Instruments a preferred choice for engineers and designers looking to enhance the power management in their electronic systems.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support for assistance in integrating the UC285TD-1 into your design.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Panasonic
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
ON Semiconductor
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Tyco Electronics
Lowest to $1.1071
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Intel
Lowest to $50.4238

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess