EN
  • EN
  • DE

KC30E1C105M-TSC

Part No KC30E1C105M-TSC
Manufacturer Maruwa
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maruwa
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826730-KC30E1C105M-TSC
Ultra Librarian 3D Model Ultra Librarian KC30E1C105M-TSC CAD Model

Description

The KC30E1C105M-TSC is a multilayer ceramic capacitor (MLCC) manufactured by Maruwa. This capacitor is designed for general-purpose applications and is known for its reliability and stable performance. It is commonly used in various electronic circuits for filtering, decoupling, and energy storage.

Applications:

  • Power Supplies: Used for decoupling and filtering in power supply circuits.
  • Consumer Electronics: Employed in smartphones, tablets, and other electronic gadgets for signal filtering and noise reduction.
  • Automotive Electronics: Integrated into automotive control systems for stable operation in harsh environments.
  • Industrial Equipment: Used in industrial control systems for reliable performance.
  • LED Lighting: Utilized in LED drivers for smoothing DC voltage.

Features:

  • High Capacitance Stability: Provides consistent capacitance over a wide temperature range.
  • Low Equivalent Series Resistance (ESR): Minimizes power loss and improves performance.
  • Compact Size: Allows for high-density circuit designs.
  • High Reliability: Designed for long-term performance in demanding applications.
  • Surface Mount Technology (SMT): Facilitates automated assembly.

Benefits:

  • Improved Circuit Performance: Stable capacitance ensures reliable operation of electronic circuits.
  • Reduced Noise: Effective decoupling reduces noise and interference.
  • Long Lifespan: High reliability ensures long-term operation.
  • Space Saving: Compact size allows for high-density designs.
  • Cost-Effective: Provides excellent performance at a competitive price.

Additional Details:

The KC30E1C105M-TSC typically has a capacitance value of 1.0 μF (microfarad) with a tolerance of ±20%. The voltage rating is typically 25V or 50V. The temperature coefficient is generally X7R, indicating stable performance from -55°C to +125°C. The case size is typically 1206 or 0805, depending on the specific model. This capacitor is RoHS compliant, ensuring it meets environmental standards.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess