EN
  • EN
  • DE

RF2519-000

Part No RF2519-000
Manufacturer Littelfuse Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978731-RF2519-000
Categories OEM Parts(O-R)
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF2519-000 CAD Model

Description

The RF2519-000 is a resettable fuse, also known as a Polymer Positive Temperature Coefficient (PPTC) device, manufactured by Littelfuse Inc. It is designed to protect electronic circuits from overcurrent conditions by limiting the current flow during a fault. Once the fault is cleared and power is removed, the device resets automatically, restoring the circuit to normal operation.

Applications

  • USB ports: Protects USB ports from overcurrent faults caused by short circuits or excessive current draw.
  • Power supplies: Used in power supplies to protect against overcurrent conditions.
  • Battery packs: Protects battery packs from overcurrent and short circuits.
  • Automotive electronics: Employed in automotive electronics to protect various circuits from overcurrent.
  • Consumer electronics: Utilized in a wide range of consumer electronics devices for circuit protection.

Features

  • Resettable: Automatically resets after the overcurrent condition is removed, eliminating the need for manual replacement.
  • Surface mount technology (SMT): Designed for surface mount assembly, enabling high-density board layouts.
  • Fast trip time: Provides fast tripping in response to overcurrent conditions.
  • Low resistance: Offers low resistance during normal operation, minimizing power dissipation.
  • Compact size: Available in a compact package, saving board space.

Benefits

  • Improved circuit protection: Protects electronic circuits from damage due to overcurrent conditions.
  • Reduced downtime: Automatically resets after a fault, minimizing downtime.
  • Cost-effective solution: Eliminates the need for replacing fuses, reducing maintenance costs.
  • Enhanced safety: Prevents overheating and potential fire hazards caused by overcurrent.
  • Simplified design: Easy to integrate into existing circuits.

Additional Details

The RF2519-000 typically has a hold current rating of around 0.5A to 2A, and a trip current rating that is higher than the hold current. The trip time depends on the magnitude of the overcurrent. The voltage rating is typically in the range of a few volts to tens of volts. The operating temperature range is typically from -40°C to +85°C. Detailed specifications, such as the exact hold current, trip current, and trip time, can be found in the datasheet. The device is RoHS compliant.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Essentra Components
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
World Produts Inc.
Need more? Email Us
TURCK
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess