EN
  • EN
  • DE

FDMS8027S-F065

Part No FDMS8027S-F065
Manufacturer ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058824-FDMS8027S-F065
Categories OEM Parts(F-I)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDMS8027S-F065 CAD Model

Description

The FDMS8027S-F065 is a cutting-edge power management solution from ON Semiconductor, designed to cater to the demanding requirements of modern electronic applications. This product is a testament to ON Semiconductor's commitment to providing high-performance, energy-efficient components for a wide range of markets, including automotive, telecommunications, computing, and consumer electronics.

Key Features

  • PowerTrench® MOSFET Technology: The FDMS8027S-F065 leverages ON Semiconductor's proprietary PowerTrench® technology, which enables the device to achieve low gate charge and low RDS(on), resulting in reduced power loss and improved efficiency.
  • High Current Capability: With its ability to handle high currents, this product is ideal for applications that require robust power delivery, ensuring reliable performance even under strenuous conditions.
  • Thermal Management: The device's excellent thermal characteristics ensure that it operates within safe temperature ranges, contributing to the longevity and reliability of the end application.
  • Compact Footprint: The FDMS8027S-F065 comes in a compact 5x6 mm package, making it suitable for space-constrained applications without compromising on power handling capabilities.

Applications

The FDMS8027S-F065 is versatile and can be utilized in various applications, including:

  • DC-DC converters
  • Power supply modules
  • Motor drives
  • Battery management systems
  • Synchronous rectification

Quality and Reliability

ON Semiconductor is known for its rigorous quality control and the FDMS8027S-F065 is no exception. This device meets stringent industry standards, ensuring it delivers consistent performance and reliability that ON Semiconductor's customers have come to expect. Whether used in a high-performance computing system or an energy-sensitive IoT device, the FDMS8027S-F065 provides the efficiency and durability required for today's electronic devices.

For designers and engineers looking for a power management solution that doesn't compromise on performance or space, the FDMS8027S-F065 from ON Semiconductor is an excellent choice. Its combination of efficiency, power handling, and compact size makes it a key component in the advancement of modern electronics.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess