EN
  • EN
  • DE

Q6008NH1LEDRP

Part No Q6008NH1LEDRP
Manufacturer Littelfuse Inc.
Catalog Triacs
Description TRIAC 600V 8A TO263 / TRIAC Alternistor - Snubberless 600 V 8 A Surface Mount TO-263AB (D²PAK)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - TRIACs
Mfr Littelfuse Inc.
Package Tape & Reel (TR)
Triac Type Alternistor - Snubberless
Voltage - Off State 600 V
Current - On State (It (RMS)) (Max) 8 A
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 80A, 85A
Current - Gate Trigger (Igt) (Max) 10 mA
Current - Hold (Ih) (Max) 6 mA
Configuration Single
Temperature Range - Operating -40°C ~ 110°C (TJ)
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package TO-263AB (D2PAK)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Other Names -Q6008NH1LEDRP
Standard Package 500
Win Source Part Number 1086571-Q6008NH1LEDRP
Ultra Librarian 3D Model Ultra Librarian Q6008NH1LEDRP CAD Model

Description

The Littelfuse Q6008NH1LEDRP is a TRIAC (Triode for Alternating Current) designed for AC power control applications, with enhanced capabilities for LED lighting control. It builds upon the fundamental functionality of a TRIAC to specifically address the challenges associated with controlling LED loads. Littelfuse is a reputable manufacturer of circuit protection and power control devices, and this TRIAC reflects their commitment to providing solutions for modern lighting applications.

Applications:

  • LED Lighting Dimmers: Specifically designed for controlling the brightness of LED lamps, providing smooth and flicker-free dimming.
  • Solid-State Relays (SSRs) for LED Lighting: Used as the switching element in SSRs designed for LED lighting control.
  • Smart Home Lighting Systems: Integrated into smart home controllers for remote control of LED lighting.
  • Industrial Lighting Control: Controls LED lighting in industrial environments, such as warehouses and factories.
  • Architectural Lighting Control: Used in architectural lighting systems to create dynamic lighting effects with LEDs.

Features:

  • Optimized for LED Lighting: Specifically designed to handle the inrush current and other characteristics of LED loads.
  • High Blocking Voltage: Withstands high AC voltages in the off-state, preventing unwanted conduction.
  • Low On-State Voltage: Minimizes power dissipation when conducting, improving energy efficiency.
  • High Surge Current Capability: Withstands high surge currents, protecting the device from damage.
  • Sensitive Gate Triggering: Requires a low gate current to trigger the device.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive.
  • LED Compatible: Designed to be compatible with a wide range of LED lighting products.

Benefits:

  • Smooth and Flicker-Free LED Dimming: Provides smooth and flicker-free dimming of LED lamps, enhancing the user experience.
  • Extended LED Lifespan: Helps to extend the lifespan of LED lamps by providing stable and controlled power.
  • Energy Efficiency: Minimizes power dissipation, improving energy efficiency in LED lighting systems.
  • Improved System Reliability: Robust design and surge current capability enhance system reliability.
  • Simplified Circuit Design: Sensitive gate triggering simplifies driver circuit design.

The Q6008NH1LEDRP is a specialized TRIAC optimized for the specific requirements of LED lighting control. Its ability to handle the unique characteristics of LED loads, such as inrush current, ensures smooth, flicker-free dimming and extends the lifespan of LED lamps. Specific technical specifications include a repetitive peak off-state voltage of 600V, an on-state RMS current of 8A, and gate trigger current tailored for LED driver compatibility. This TRIAC is commonly used in smart home lighting systems, industrial lighting control, and architectural lighting applications where precise and reliable control of LED lighting is essential. Its robust design and enhanced features make it an ideal choice for demanding LED lighting applications.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Mitsubishi
LOW POWER USE INSULATED TYPE, PLANAR PASSIVATION TYPE
Need more? Email Us
Renesas Electronics America
Triac Medium Power Use / TRIAC 700V 120A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $1.0095
STMicroelectronics
TRIAC INT TRIGGER 500V TO220AB
Lowest to $1.2007
Mitsubishi
Need more? Email Us
Renesas Electronics America
Triac Medium Power Use / TRIAC 600V 250A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $22.6623
Renesas Electronics America
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO252
Lowest to $4.7232

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess